EN
  • EN
  • DE

SA20CA-T

Part No SA20CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22.2V
Max Clamping Voltage 32.4V
Peak Pulse Current(Ippm) 15.4A
Power Dissipation - Pd 500W
Applications General Purpose
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 124196-SA20CA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA20CA-T CAD Model

Description

The SA20CA-T from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is an essential component for any circuit needing safeguarding against sudden spikes in voltage, making it an ideal choice for a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Peak Pulse Power Dissipation: The SA20CA-T is capable of handling 500W of peak pulse power dissipation for an 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: It features a breakdown voltage range from 22.2V minimum to 24.4V maximum, providing a precise protection window for sensitive components.
  • Clamping Voltage: With a clamping voltage of 32.4V at 1A, this TVS diode quickly responds to overvoltage events, clamping excess voltage and diverting it away from the protected component.
  • Reverse Stand-off Voltage: The SA20CA-T has a reverse stand-off voltage of 20V, which allows it to remain non-conductive under normal operating conditions.
  • Low Leakage Current: It boasts a low leakage current of less than 1μA, ensuring minimal impact on the overall power consumption of the system.
  • Bi-directional Protection: The device offers bi-directional protection, making it suitable for AC applications or where the polarity is undefined.
  • Package: Supplied in a DO-15 package, the SA20CA-T is compact and suitable for high-density circuit board designs.
  • Compliance: It meets or exceeds the standards set by the industry for reliability and performance, including compliance with RoHS and REACH environmental regulations.

Applications

The SA20CA-T is versatile and can be used across various sectors. Its primary applications include surge protection in consumer electronics, voltage regulation in automotive systems, protection of I/O interfaces, VCC bus and other vulnerable circuits. Additionally, it is widely used in the protection of power management systems, and it is an excellent choice for safeguarding sensitive microcontrollers and other integrated circuits from electrical overstress.

Overall, the SA20CA-T by Diodes Incorporated is a reliable and efficient solution for protecting electronic systems from voltage transients, ensuring the longevity and stability of your electronic devices.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess