EN
  • EN
  • DE

S3M-13-G-90

Part No S3M-13-G-90
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836376-S3M-13-G-90
Ultra Librarian 3D Model Ultra Librarian S3M-13-G-90 CAD Model

Description

The S3M-13-G-90, crafted by the reputable Diodes Incorporated, is a high-efficiency, surface-mount rectifier designed to deliver reliable and stable performance in a variety of electronic applications. This component is a standout in its category, offering a combination of features that make it an ideal choice for engineers and designers looking to enhance their power management systems.

Key Features

  • Voltage and Current Ratings: With a forward rectified current of 3A and a reverse voltage of 1000V, the S3M-13-G-90 is well-suited for high-voltage applications, ensuring that it can handle significant levels of power without compromising on performance.
  • Package: The device comes in a convenient SMA package, which not only allows for efficient space utilization on printed circuit boards (PCBs) but also offers excellent thermal performance due to its small footprint and low profile.
  • High Temperature Operation: It is designed to operate at junction temperatures as high as 150°C, making it a reliable option for use in environments where thermal conditions are a concern.
  • Low Forward Voltage Drop: The rectifier boasts a low forward voltage drop, which enhances overall energy efficiency by minimizing power loss during operation.
  • RoHS Compliant: In line with modern environmental standards, the S3M-13-G-90 is RoHS compliant, meaning it is manufactured without the use of hazardous substances.

Applications

The S3M-13-G-90 is a versatile component that can be used in a wide array of applications, including:

  • Power supply units
  • Automotive inverters
  • Consumer electronics
  • Telecommunications equipment
  • Industrial systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the S3M-13-G-90 is no exception. Each rectifier is subjected to rigorous testing and quality control measures to ensure that it meets the company's high standards for performance and reliability. This dedication to excellence makes the S3M-13-G-90 a dependable choice for professionals seeking components that deliver consistent results over the long term.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess