EN
  • EN
  • DE

S1803A-24.5760(T)

Part No S1803A-24.5760(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix™ S1803
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 24.576 MHz
Function Standby (Power Down)
Output LVCMOS, HCMOS, TTL
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -10°C ~ 70°C
Current - Supply (Max) 15mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.295" L x 0.197" W (7.50mm x 5.00mm)
Height - Seated (Max) 0.045" (1.15mm)
Current - Supply (Disable) (Max) 10µA
Base Product Number S1803
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284911-S1803A-24.5760(T)
Ultra Librarian 3D Model Ultra Librarian S1803A-24.5760(T) CAD Model

Description

The S1803A-24.5760(T) is a precision crystal oscillator module designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to deliver a stable and precise clock signal for a wide range of electronic applications.

Key Features

  • Frequency: The S1803A-24.5760(T) has a fixed output frequency of 24.5760 MHz, which is ideal for applications requiring a specific clock input for data processing and timing control.
  • Package: This crystal oscillator is available in a compact surface-mount package, making it suitable for space-constrained applications while providing robust performance.
  • Supply Voltage: It operates at a standard supply voltage, ensuring compatibility with a broad range of electronic circuits and reducing the need for additional voltage regulation components.
  • Stability: The oscillator provides excellent frequency stability, ensuring reliable operation even under varying environmental conditions such as temperature fluctuations.
  • Low Power Consumption: Its design focuses on energy efficiency, making it a suitable choice for battery-powered devices or energy-sensitive applications.

Applications

The S1803A-24.5760(T) is a versatile component that can be used in various applications, including:

  • Consumer electronics such as smartphones, tablets, and wearable devices
  • Industrial control systems requiring precise timing mechanisms
  • Telecommunication equipment, including routers and switches
  • Medical devices that demand accurate timing for diagnostics and monitoring
  • Automotive electronics for in-vehicle infotainment and navigation systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the S1803A-24.5760(T) is no exception. It is built to meet the stringent requirements of the modern electronic industry, ensuring long-term performance and minimal downtime for the devices it powers.

Ordering Information

The product is denoted with the suffix "T" to indicate tape and reel packaging, which facilitates automated assembly processes. For specific ordering and product information, customers are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess