The SiT8008AI-12-33E-27.000000D is a MEMS-based oscillator manufactured by SiTime. This oscillator provides a precise and stable clock signal for a variety of electronic applications. The '27.000000D' indicates a frequency of 27 MHz.
Applications
- Microcontrollers
- FPGAs
- Processors
- Networking equipment
- Consumer electronics
- Industrial automation
- Timing reference for communication systems
Features
- MEMS resonator for high stability and reliability.
- 27.000000 MHz output frequency.
- Low power consumption.
- Wide operating voltage range.
- Excellent frequency stability over temperature.
- Small form factor.
- RoHS compliant.
Benefits
- Provides a precise and stable clock signal for reliable system operation.
- Reduces power consumption in battery-powered devices.
- Simplifies circuit design.
- Enables smaller and more compact product designs.
- Offers excellent performance over a wide range of operating conditions.
Additional Details
The SiT8008AI-12-33E-27.000000D typically operates with a supply voltage of 3.3V. The specific frequency stability (ppm), operating temperature range, and output drive strength are detailed in the SiTime datasheet. The device comes in a small surface-mount package. The suffix 'AI-12-33E' indicates specific options related to voltage, temperature range and packaging. Check the manufacturer's datasheet for complete specifications and application notes.