Introducing the RS3JB-13-G-90 Rectifier from Diodes Incorporated
Diodes Incorporated is known for its high-quality electronic components, and the RS3JB-13-G-90 is no exception. This robust surface-mount rectifier is designed to provide efficient and reliable performance in a variety of applications. Its compact form factor and high-power density make it an excellent choice for space-constrained environments.
Key Features and Benefits
- High Current Capability: The RS3JB-13-G-90 can handle a high forward current of 3A, making it suitable for handling significant power requirements.
- High Reverse Voltage: With a reverse voltage of 600V, this rectifier is capable of withstanding high voltage stress, ensuring durability and reliability in your circuit.
- Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
- Surface Mount Package: Its SMB (DO-214AA) package allows for easy integration into PCBs, facilitating automated assembly processes and saving valuable board space.
- RoHS Compliant: The RS3JB-13-G-90 is compliant with RoHS standards, ensuring that it meets environmental and safety regulations by avoiding the use of hazardous substances.
- High Surge Capability: This rectifier is capable of withstanding high surge currents, offering protection against sudden voltage spikes in the system.
Applications
The RS3JB-13-G-90 is versatile and can be used in a range of applications, including:
- Power supplies
- Automotive systems
- Consumer electronics
- Lighting systems
- Telecommunication devices
Technical Specifications
Parameter
Value
Forward Current (If)
3A
Reverse Voltage (Vr)
600V
Forward Voltage Drop (Vf)
Typically 1.2V
Package
SMB (DO-214AA)
The RS3JB-13-G-90 from Diodes Incorporated represents a reliable and efficient solution for your rectification needs. Its combination of high current capability, high reverse voltage, and low forward voltage drop, all packaged in a compact SMB footprint, make it a prime choice for engineers looking to design robust and high-performing electronic systems.