EN
  • EN
  • DE

RS1MSWF-7

Part No RS1MSWF-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE RECT STD 1000V 1A SOD123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 500ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Capacitance @ Vr, F 3pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123F
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1093477-RS1MSWF-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RS1MSWF-7 CAD Model

Description

Introducing the RS1MSWF-7 Rectifier from Diodes Incorporated

The RS1MSWF-7 is a cutting-edge surface mount rectifier designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor market. This high-efficiency, fast-recovery rectifier is specifically engineered to cater to the demanding needs of modern electronic applications. Its compact form factor and robust design make it an ideal choice for a wide range of products, including power supplies, lighting, and automotive systems.

Key Features of RS1MSWF-7

  • Surface Mount Package: The RS1MSWF-7 comes in a space-saving SOD-123 flat lead package, which is well-suited for high-density circuit board designs. The small footprint of the device allows for more efficient use of the PCB area.
  • High Efficiency: With its fast switching capability, the RS1MSWF-7 ensures minimal power loss during operation, leading to higher overall efficiency in electronic systems. This makes it an excellent choice for energy-sensitive applications.
  • Peak Repetitive Reverse Voltage: The device can handle a peak repetitive reverse voltage of up to 1000V, providing a wide safety margin for various applications that experience high voltage transients.
  • Average Rectified Forward Current: It supports an average rectified forward current of 1A, suitable for handling moderate power requirements in electronic circuits.
  • Thermal Performance: The RS1MSWF-7 boasts excellent thermal performance, ensuring reliability and a long operational life even under high-temperature conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature of this rectifier reduces power loss and improves efficiency, which is particularly beneficial in battery-powered devices.

Applications

The RS1MSWF-7 is versatile enough to be used in a variety of applications. It is commonly employed in:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Reverse battery protection
  • Automotive environments
  • LED lighting solutions

Overall, the RS1MSWF-7 from Diodes Incorporated represents a reliable and efficient solution for designers looking to enhance the performance of their electronic products. Its robust features ensure that it can meet the stringent requirements of a broad spectrum of applications, making it a valuable component in any modern electronic device.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess