EN
  • EN
  • DE

PT8A9701PE

Part No PT8A9701PE
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC CTLR HOME APPLIANCE RC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Part Status Obsolete(EOL)
Function Controller - Commutation, Direction Management
Operating Supply Voltage 3 V ~ 12 V
Operating Temperature Range 0°C ~ 70°C (TA)
Win Source Part Number 766407-PT8A9701PE
Popularity Medium
Supply and Demand Status Balance
Family Name PT8A9701PE
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PT8A9701PE CAD Model

Description

Introducing the PT8A9701PE from Diodes Incorporated

The PT8A9701PE is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is engineered to meet the rigorous demands of modern electronic devices, offering a blend of performance, efficiency, and reliability.

The PT8A9701PE belongs to a family of integrated circuits that are optimized for use in various applications, including consumer electronics, automotive systems, and industrial equipment. Its versatility makes it an ideal choice for designers and engineers looking to enhance the functionality and robustness of their electronic projects.

Key Features:

  • High Integration: The PT8A9701PE integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process. This level of integration helps to save space on the PCB and can lead to cost savings in both material and assembly.
  • Low Power Consumption: Designed with energy efficiency in mind, the PT8A9701PE consumes minimal power, making it suitable for battery-operated devices where power conservation is critical.
  • Robust Performance: This component is built to deliver consistent performance across a wide range of operating conditions, ensuring that devices function reliably in various environments.
  • Easy Implementation: The PT8A9701PE is designed for ease of implementation, featuring a user-friendly interface that simplifies the integration process, allowing for a quicker time-to-market for new products.

Applications:

The PT8A9701PE is highly adaptable and can be utilized in a multitude of applications. Some of the common applications include:

  • Smart home devices
  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Power management solutions

With its robust design and versatile nature, the PT8A9701PE from Diodes Incorporated is an excellent choice for any project that requires a high-quality, reliable semiconductor component. Its integration into your design will ensure a superior performance that is synonymous with Diodes Incorporated's reputation for excellence in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
DRIVER
Lowest to $5.4417
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2178 $57.9204
44+ $2.6403 $116.1732
68+ $2.5583 $173.9644
94+ $2.4752 $232.6688
121+ $2.3932 $289.5772
162+ $2.1460 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess