EN
  • EN
  • DE

KMZ60,115

Part No KMZ60,115
Manufacturer NXP / Nexperia
Catalog Position Sensors - Angle, Linear Position Measuring
Description IC MAGNETIC FIELD SENSOR 8-SOIC / Angular Magnetoresistive Sensor 25KA/m Magnetic Field Automotive 8-Pin SO T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 360°
Output Wheatstone Bridge
Actuator Type External Magnet Not Included
Resistance (Ohms) 5k
Operating Supply Voltage 2.7 V ~ 5.5 V
Mounting SMD
Termination Style SMD (SMT) Tab
Operating Temperature Range -40°C ~ 150°C
Win Source Part Number 778005-KMZ60,115
Popularity Medium
Supply and Demand Status Limited
Family Name KMZ60
Introduction Date November 22, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian KMZ60,115 CAD Model

Description

The NXP KMZ60,115 is a cutting-edge angular sensor designed for high precision angle measurement. This versatile sensor is a part of NXP's advanced sensor solutions, which are well-regarded for their reliability and performance in various applications. The KMZ60,115 is an ideal choice for industries requiring precise angular detection, such as automotive, industrial automation, and robotics.

Key Features

  • Magnetic Angle Sensor: The KMZ60,115 operates by detecting the magnetic field angle, providing accurate measurements for rotational positions.
  • Integrated MagnetoResistive Technology: It incorporates NXP's high-sensitivity MagnetoResistive (MR) technology, ensuring exceptional accuracy and stability.
  • Wide Angular Range: The sensor is capable of full 360-degree angle measurement, which makes it highly versatile for various applications.
  • Temperature Compensated: The KMZ60,115 is designed to perform consistently across a wide temperature range, making it suitable for harsh environments.
  • Analog and Digital Outputs: It provides both analog and digital outputs, allowing for easy integration with other electronic systems.

Applications

The NXP KMZ60,115 is widely used in a variety of applications where precise angle measurement is crucial. Some typical applications include:

  • Steering angle sensing in vehicles
  • Position detection in industrial robotics
  • Rotary encoders for motor control systems
  • Wind vane orientation for renewable energy systems

Technical Specifications

Some of the key technical specifications of the KMZ60,115 include:

  • Supply Voltage: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to +150°C
  • Output Signal: Sinusoidal and Cosinusoidal analog voltages, Digital PWM
  • Sensitivity: High sensitivity for small magnetic fields

Overall, the NXP KMZ60,115 represents a robust and reliable solution for precise angle measurement. Its integration of advanced technologies and wide operating range make it a top choice for engineers and designers across various sectors.

You May Also Be Interested in

Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $1.1618
Honeywell
POTENTIOMETER
Lowest to $0.1222
NVE Corp
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $19.8649

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
51+ $1.9880 $101.3880
79+ $1.9209 $151.7511
112+ $1.7865 $200.0880
146+ $1.7194 $251.0324
182+ $1.6522 $300.7004
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,720 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess