EN
  • EN
  • DE

PT8A6311PE

Part No PT8A6311PE
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC CTLR HOME APPLIANCE RC / 3-Player Remote Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Part Status Obsolete(EOL)
Function Controller - Commutation, Direction Management
Operating Temperature Range 0°C ~ 70°C (TA)
Win Source Part Number 792695-PT8A6311PE
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT8A6311PE CAD Model

Description

The PT8A6311PE from Diodes Incorporated is a highly versatile timer controller integrated circuit (IC) designed to cater to a wide array of applications that require timing operations. This IC is especially suitable for use in consumer electronics, home appliances, and industrial timers, providing a reliable and efficient solution for managing timed events within these devices.

Key Features

  • Flexible Timing Ranges: The PT8A6311PE offers a broad range of timing settings that can be easily adjusted to meet the specific requirements of various applications, ensuring precise control over timing durations.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC maintains low power consumption, which makes it ideal for battery-operated devices or applications where power conservation is critical.
  • Highly Integrated: With its integrated oscillator and other necessary components, the PT8A6311PE minimizes the need for external components, thereby simplifying the circuit design and reducing the overall bill of materials.
  • Wide Operating Voltage: The IC operates over a wide voltage range, accommodating various power supply levels and ensuring compatibility with a diverse set of electronic products.

Applications

The PT8A6311PE is adept at handling timing functions in a multitude of devices. Its common applications include, but are not limited to:

  • Kitchen appliances such as microwave ovens and rice cookers
  • Personal care devices like electric toothbrushes and hair styling equipment
  • Industrial timers for process control and automation
  • DIY projects that require precise timing control

Technical Specifications

The PT8A6311PE is built to meet the rigorous standards of the electronics industry, with technical specifications that ensure reliability and performance:

  • Operating Voltage Range: 2.4V to 5.5V
  • Low Standby Current
  • Built-in Oscillator for Timing Control
  • Various Time Settings for Different Applications
  • Package: 8-pin SOP

Overall, the PT8A6311PE by Diodes Incorporated is a compact, efficient, and versatile solution for any design that requires a timing controller. Its ease of integration, combined with its robust feature set, makes it a go-to choice for engineers and designers looking to enhance their products with reliable timing functions.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess