EN
  • EN
  • DE

PT8A3300BWE

Part No PT8A3300BWE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC HEATING CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Heating Controller PMIC 8-SOIC
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890406-PT8A3300BWE
Ultra Librarian 3D Model Ultra Librarian PT8A3300BWE CAD Model

Description

Diodes Incorporated PT8A3300BWE Overview

The PT8A3300BWE is a versatile and highly integrated solution from Diodes Incorporated, designed to cater to a wide range of applications requiring efficient power management and control. This innovative device is part of the company's extensive portfolio of semiconductor products that are known for their reliability and performance.

Key Features

  • High Integration: The PT8A3300BWE combines multiple functions into a single chip, simplifying design and reducing the number of components required on a PCB.
  • Low Power Consumption: With its focus on energy efficiency, this device is ideal for battery-powered applications, helping to extend the operational life of the end product.
  • Versatile Functionality: Whether you're designing consumer electronics, automotive systems, or industrial controls, the PT8A3300BWE offers the flexibility needed to meet various design requirements.
  • Robust Protection Features: The device includes built-in protection circuits that safeguard against overcurrent, overvoltage, and thermal overload, ensuring long-term reliability.

Applications

The PT8A3300BWE's adaptable nature makes it suitable for a broad spectrum of applications, including:

  • Power supply control circuits
  • Battery chargers
  • Smart home devices
  • Portable electronics
  • Automotive modules
  • Industrial automation systems

Technical Specifications

At the heart of the PT8A3300BWE are its technical specifications that enable its high performance:

  • Operating Voltage Range: Suitable for various power supply configurations
  • High-Efficiency Design: Maximizes power conversion and reduces heat generation
  • Compact Package: The small footprint allows for use in space-constrained applications

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The PT8A3300BWE is manufactured with stringent quality control processes, ensuring that it meets the company's high standards for performance and reliability. Additionally, Diodes Incorporated provides comprehensive technical support to assist with design integration and troubleshooting, ensuring a smooth development process for designers and engineers.

With its combination of integration, efficiency, and versatility, the PT8A3300BWE from Diodes Incorporated stands out as an exceptional choice for designers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3433 $68.0598
13+ $9.3081 $121.0053
20+ $9.0171 $180.3420
27+ $8.7260 $235.6020
35+ $8.4350 $295.2250
46+ $7.5629 $347.8934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess