PT8A3285WEX - Diodes Incorporated
The PT8A3285WEX is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is designed to cater to the needs of modern electronic circuits, offering reliability and versatility in various applications.
Key Features:
- High Precision: The PT8A3285WEX is designed for applications requiring precise timing and control, making it an ideal choice for critical systems.
- Low Power Consumption: This device is engineered to operate with minimal power, making it suitable for battery-powered and energy-efficient applications.
- Robust Performance: With its sturdy construction, the PT8A3285WEX ensures consistent performance even under challenging conditions.
- Compact Size: The small footprint of this component allows for integration into space-constrained designs without compromising functionality.
Applications:
The PT8A3285WEX is versatile and can be used in a wide array of electronic systems, including:
- Consumer electronics
- Automotive systems
- Industrial controls
- Communication devices
Technical Specifications:
| Parameter |
Value |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
SOT-23-6 |
| Supply Voltage |
2.7V to 5.5V |
| Output Type |
Push-Pull |
The PT8A3285WEX from Diodes Incorporated is a testament to the company's commitment to providing state-of-the-art semiconductor solutions. Its robustness, precision, and low power consumption make it an excellent choice for designers looking to enhance the performance of their electronic products.