EN
  • EN
  • DE

PT7M7823RTAEX

Part No PT7M7823RTAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.63V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 354020-PT7M7823RTAEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7M7823RTAEX CAD Model

Description

Product Overview: PT7M7823RTAEX by Diodes Incorporated

The PT7M7823RTAEX is a high-performance, ultra-low-power voltage detector designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This voltage detector is engineered to maintain system integrity by monitoring voltage levels and providing a reset signal to microcontrollers and processors in the event of an undervoltage condition. It is an essential component for a wide range of applications, including portable devices, automotive electronics, and industrial control systems.

Key Features

  • Voltage Threshold Accuracy: The PT7M7823RTAEX offers precise voltage threshold detection with tight accuracy, ensuring reliable operation of the system it is monitoring.
  • Low Power Consumption: Designed for energy-sensitive applications, this voltage detector consumes very low power, which helps to extend battery life in portable devices.
  • Manual Reset Function: It includes a manual reset input that allows the user to trigger a system reset manually, providing additional control over the system’s operation.
  • High Output Current Capability: The device can sink a high output current, which makes it suitable for directly driving a microcontroller reset pin without the need for external components.
  • Operating Temperature Range: The PT7M7823RTAEX is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

Applications

  • Portable Electronics (Smartphones, Tablets, etc.)
  • Automotive Systems (ECUs, Powertrain, Infotainment)
  • Industrial Controls and Automation
  • Medical Devices
  • Consumer Electronics

The PT7M7823RTAEX from Diodes Incorporated comes in a compact package, making it an ideal choice for space-constrained applications. With its high level of integration and performance, this voltage detector is a reliable solution for systems that require accurate voltage monitoring and power management. Its robust design ensures that it can withstand the rigors of daily operation in a variety of settings, from consumer gadgets to industrial machinery.

For designers and engineers looking for a dependable voltage detection solution, the PT7M7823RTAEX presents an optimal balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess