EN
  • EN
  • DE

PT7M6144NLTA3EX

Part No PT7M6144NLTA3EX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200µs Maximum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1130943-PT7M6144NLTA3EX
Ultra Librarian 3D Model Ultra Librarian PT7M6144NLTA3EX CAD Model

Description

The PT7M6144NLTA3EX from Diodes Incorporated is a highly reliable voltage supervisor IC designed to provide precision monitoring of power supplies. This component is essential for systems that require a stable and accurate power supply voltage to ensure proper operation. It is commonly used in microprocessor and microcontroller-based systems, including consumer electronics, automotive, and industrial applications.

Key Features

  • Voltage Monitoring Accuracy: The device offers a high degree of accuracy in monitoring voltage levels, ensuring that the system is protected from undervoltage conditions.
  • Low Power Consumption: Designed for energy-efficient operations, the PT7M6144NLTA3EX consumes minimal power, making it suitable for battery-operated devices.
  • Adjustable Thresholds: It allows for adjustable voltage threshold settings, providing flexibility to work with various system requirements and ensuring compatibility with a range of applications.
  • Manual Reset Input: The manual reset input feature enables users to manually trigger a reset, offering an additional layer of system control.
  • Watchdog Timer: A built-in watchdog timer helps prevent system lock-up, enhancing the reliability of the application it is used in.

Applications

The PT7M6144NLTA3EX is versatile and can be used across a wide range of applications where voltage supervision is critical. Some of the common applications include:

  • Automotive systems
  • Portable and wearable devices
  • Medical monitoring equipment
  • Industrial control systems
  • Networking and telecommunication devices

Product Specifications

The PT7M6144NLTA3EX is offered in a small package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability under various environmental conditions. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the PT7M6144NLTA3EX is no exception. Customers can expect robust performance and durability from this voltage supervisor IC. Additionally, Diodes Incorporated provides comprehensive technical support and resources to assist with integration and troubleshooting.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess