EN
  • EN
  • DE

LE25FU406BMB-TLM-H

Part No LE25FU406BMB-TLM-H
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 4MBIT SPI 30MHZ 8SOP / FLASH Memory IC 4Mb (512K x 8) SPI 30 MHz 8-SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 30 MHz
Write Cycle Time - Word, Page 2.5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number LE25F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 3,000
Win Source Part Number 993795-LE25FU406BMB-TLM-H
Ultra Librarian 3D Model Ultra Librarian LE25FU406BMB-TLM-H CAD Model

Description

Introducing the LE25FU406BMB-TLM-H from ON Semiconductor

The LE25FU406BMB-TLM-H is a cutting-edge flash memory product from ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced memory chip is designed to provide robust storage capabilities for a wide range of electronic applications. With its high reliability and performance, the LE25FU406BMB-TLM-H is an ideal choice for designers and engineers seeking a dependable non-volatile memory solution.

Key Features

  • Memory Size: The LE25FU406BMB-TLM-H offers a generous storage capacity, ensuring ample space for firmware, boot code, or data logging.
  • Data Retention: This product boasts an impressive data retention capability, safeguarding critical data against loss over time.
  • Endurance: With high endurance levels, the LE25FU406BMB-TLM-H can withstand a significant number of write cycles, making it suitable for applications with frequent data updates.
  • Speed: Fast read and write speeds ensure quick access to data, enhancing the overall performance of the system it's integrated into.
  • Package: The device comes in a highly compact package, allowing for easy integration into space-constrained designs without compromising on functionality.
  • Operating Temperature Range: The LE25FU406BMB-TLM-H is built to operate effectively over a wide temperature range, ensuring reliable performance even in harsh environmental conditions.
  • Supply Voltage: It operates at a standard voltage range, making it compatible with a variety of electronic circuits and systems.

Applications

The versatility of the LE25FU406BMB-TLM-H makes it an excellent choice for numerous applications, including:

  • Embedded systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control units
  • Internet of Things (IoT) devices

ON Semiconductor's commitment to quality ensures that the LE25FU406BMB-TLM-H meets the highest standards of reliability and performance. Whether you're designing a sophisticated industrial system or a simple consumer gadget, this flash memory chip is engineered to provide a secure and efficient storage solution that you can trust.

For detailed specifications, application notes, and support resources, please visit ON Semiconductor's official website or contact their customer support team. Invest in the LE25FU406BMB-TLM-H for your next project and experience the peace of mind that comes with using a product from a globally recognized leader in electronic components.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess