EN
  • EN
  • DE

PT7A7611M8-13

Part No PT7A7611M8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number PT7A7611
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names PT7A7611M8-13DI
Standard Package 2,500
Win Source Part Number 1086261-PT7A7611M8-13
Ultra Librarian 3D Model Ultra Librarian PT7A7611M8-13 CAD Model

Description

Product Overview: PT7A7611M8-13 from Diodes Incorporated

The PT7A7611M8-13 is a high-performance, precision voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This regulator is part of the PT7A76 series, known for their reliability and efficiency in various electronic applications.

Key Features

  • Output Voltage: This device offers a stable output voltage, maintaining precise regulation under varying conditions.
  • Current Capability: It is capable of delivering a continuous output current, suitable for a wide range of operational requirements.
  • Low Dropout: The PT7A7611M8-13 features a low dropout voltage, making it an excellent choice for applications where power efficiency is crucial.
  • Thermal Protection: It includes built-in thermal protection, ensuring the device operates within safe temperature limits, thereby enhancing its longevity.
  • Package Type: The product is available in an M8 package, which is compact and suitable for space-constrained applications.

Applications

The PT7A7611M8-13 is versatile and can be used in a variety of electronic circuits, including but not limited to:

  • Portable devices
  • Battery-powered equipment
  • Microprocessor power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PT7A7611M8-13 is built with this commitment in mind, ensuring that it meets the stringent requirements of the industry. It is designed for optimal performance and reliability, making it a preferred choice for engineers and designers looking for a dependable voltage regulation solution.

Environmental Compliance

The PT7A7611M8-13 is produced with environmental consciousness. It complies with RoHS directives, which means it is free from hazardous substances, making it suitable for use in eco-friendly products.

For detailed specifications, application notes, and additional information on how to integrate the PT7A7611M8-13 into your designs, please visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess