EN
  • EN
  • DE

ZLNB100X8TC

Part No ZLNB100X8TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC CTRLR DUAL POLAR SWITCH 8MSOP / RF IC Polarity Multiplexer LNB, DiSEqC? , STBs 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Polarity Multiplexer
RF Type LNB, DiSEqC™ , STBs
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 537383-ZLNB100X8TC
Ultra Librarian 3D Model Ultra Librarian ZLNB100X8TC CAD Model

Description

Diodes Incorporated introduces the ZLNB100X8TC, a leading-edge, high-performance quadrature demodulator designed to deliver superior signal processing capabilities for advanced communication systems. This integrated circuit is specifically engineered to meet the rigorous demands of satellite receiver applications, offering an optimal blend of functionality, reliability, and efficiency.

Key Features

  • High Integration: The ZLNB100X8TC integrates several critical functions into a single chip, reducing the need for multiple discrete components and simplifying the design process for manufacturers.
  • Exceptional Performance: With its advanced demodulation capabilities, this product ensures high-quality signal processing, resulting in clearer audio and video signals for end-users.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZLNB100X8TC operates with minimal power draw, making it an ideal choice for portable and power-sensitive applications.
  • Compact Package: Housed in a compact TC package, this product is suitable for space-constrained applications, allowing for more streamlined and cost-effective designs.

Applications

The ZLNB100X8TC is versatile and can be utilized in a variety of applications, including:

  • Satellite set-top boxes
  • Professional satellite receivers
  • Personal video recorders (PVRs)
  • Other advanced video broadcasting systems

Technical Specifications

The ZLNB100X8TC boasts a robust set of technical specifications that make it a standout choice for developers and engineers:

  • Quadrature Demodulator
  • Low phase noise
  • High linearity
  • Wide dynamic range

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The ZLNB100X8TC is backed by comprehensive technical support and the assurance of Diodes Incorporated's stringent quality control processes. Customers can expect reliable and consistent performance from a trusted industry leader.

For detailed product specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess