EN
  • EN
  • DE

TLV840MADL30DBVRQ1

Part No TLV840MADL30DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV840
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV840MADL30DBVRQ1TR
Standard Package 3,000
Win Source Part Number 1321892-TLV840MADL30DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV840MADL30DBVRQ1 CAD Model

Description

The TLV840MADL30DBVRQ1 is a highly reliable, low-power voltage supervisor from Texas Instruments, designed specifically for automotive applications. This device is part of the TLV840 family of voltage supervisors that are optimized for monitoring low-voltage core supplies and providing essential power management functions in automotive environments.

With a fixed-sense threshold voltage of 3.0V, the TLV840MADL30DBVRQ1 ensures that the microcontrollers and processors it is connected to are operating at safe voltage levels. The device's tight accuracy of ±1.5% over the full temperature range ensures that the system is reliably monitored and protected against undervoltage conditions.

The device comes in a small, 5-pin SOT-23 package, making it an ideal choice for space-constrained applications. It is designed to withstand the harsh conditions of automotive environments, being AEC-Q100 qualified and supporting a wide temperature range of -40°C to +125°C.

One of the key features of the TLV840MADL30DBVRQ1 is its low quiescent current of typically 1.6 µA, which is essential for battery-powered applications where power efficiency is critical. Additionally, the device offers a manual reset input, which provides a convenient way to initiate a system reset from an external source.

The TLV840MADL30DBVRQ1 also includes a built-in delay feature that prevents false triggering due to transient undervoltage events. This delay can be programmed using an external capacitor, giving designers flexibility in managing system response times.

Overall, the TLV840MADL30DBVRQ1 from Texas Instruments is a robust and reliable solution for voltage supervision in automotive applications, providing essential protection for sensitive electronic systems. Its low power consumption, high accuracy, and programmable delay feature make it a versatile choice for a wide range of automotive power management scenarios.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5556 $50.0040
220+ $0.4558 $100.2760
340+ $0.4416 $150.1440
470+ $0.4274 $200.8780
610+ $0.4131 $251.9910
810+ $0.3704 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,140 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess