EN
  • EN
  • DE

PT7A7533WEX

Part No PT7A7533WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description RESET GENERATOR SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1090493-PT7A7533WEX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PT7A7533WEX CAD Model

Description

Introducing the PT7A7533WEX from Diodes Incorporated

The PT7A7533WEX is an innovative precision voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the PT7A75xx series, which is known for its high reliability and performance in a wide range of applications.

With an input voltage range of 2.7V to 5.5V, the PT7A7533WEX provides a stable output voltage of 3.3V, which is essential for powering sensitive electronic circuits. This fixed output voltage ensures that your devices operate consistently, without the risk of damage caused by fluctuations in power supply.

The PT7A7533WEX boasts an impressive load regulation of ±0.5% and a line regulation of ±0.2%, ensuring that the output voltage remains stable even with varying input voltages and load conditions. This feature is particularly important for applications that demand a consistent power supply, such as precision instrumentation and digital communication systems.

Additionally, the PT7A7533WEX offers a low dropout voltage, which means it can maintain a regulated output even when the input-to-output differential is minimal. This low dropout characteristic is beneficial in battery-powered devices, as it allows for the efficient use of power and prolongs battery life.

The device also includes a range of protective features, such as over-current protection and thermal shutdown. These safety measures protect both the voltage regulator and the connected components from potential damage due to excessive current or overheating, ensuring a long operational lifespan and reliability.

With its compact SOT-23 package, the PT7A7533WEX is ideal for space-constrained applications. Its small footprint allows for easy integration into a variety of electronic systems, from portable devices to complex industrial machinery.

In summary, the PT7A7533WEX from Diodes Incorporated is a robust and efficient solution for applications requiring a stable and reliable power supply. Its precision regulation, protective features, and compact design make it an excellent choice for engineers and designers looking to enhance the performance and safety of their electronic products.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess