EN
  • EN
  • DE

PS8A0102BWE

Part No PS8A0102BWE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IRON CONTROLLER SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PS8A0102
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 890246-PS8A0102BWE
Ultra Librarian 3D Model Ultra Librarian PS8A0102BWE CAD Model

Description

Introducing the PS8A0102BWE from Diodes Incorporated

The PS8A0102BWE is a state-of-the-art power switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This power switch is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Constructed with the latest technology, the PS8A0102BWE offers a single P-channel MOSFET power switch designed for high-side load-switching applications. It is ideal for systems where efficient power distribution and management are crucial. With its compact SOT-25 package, it occupies minimal space on the PCB, making it perfect for space-constrained applications.

The PS8A0102BWE boasts a low on-resistance, which translates into minimal power loss and improved efficiency. This feature ensures that devices operate with reduced heat generation, which is vital for maintaining the longevity and reliability of electronic components. Additionally, the power switch is capable of handling a continuous current of up to 1.5A, making it suitable for a wide range of applications, from portable electronics to industrial systems.

Safety is a paramount concern in electronic design, and the PS8A0102BWE addresses this with built-in over-current and thermal shutdown protection features. These protections safeguard connected devices from potential damage caused by abnormal operating conditions. Furthermore, the power switch includes controlled rise time and under-voltage lockout functionality, which minimizes inrush current and ensures stable operation during power-up sequences.

The PS8A0102BWE is also designed with simplicity in mind, requiring minimal external components for operation. This ease of use accelerates the design process and allows for swift integration into a variety of circuits. Whether it's for battery-powered devices, power management in portable applications, or any system requiring efficient load switching, the PS8A0102BWE from Diodes Incorporated stands out as a reliable and high-performing solution.

In summary, the PS8A0102BWE is a versatile and efficient power switch that embodies the quality and innovation that Diodes Incorporated is known for. Its robust protection features, high efficiency, and ease of use make it an excellent choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess