EN
  • EN
  • DE

PS8A0067WEX

Part No PS8A0067WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER SO-8 / PMIC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PS8A0067
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 2,500 pcs
Win Source Part Number 1383212-PS8A0067WEX
Ultra Librarian 3D Model Ultra Librarian PS8A0067WEX CAD Model

Description

Introducing the PS8A0067WEX from Diodes Incorporated

The PS8A0067WEX is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is tailored for a wide range of applications, including consumer electronics, computing devices, and industrial systems, offering reliability and performance that engineers and designers can trust.

Key Features

  • High Efficiency: The PS8A0067WEX is engineered for optimal power conversion efficiency, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Compact Design: With its small footprint, this product is ideal for space-constrained applications. It allows for more compact and streamlined designs without compromising on performance.
  • Durability: Diodes Incorporated products are known for their durability, and the PS8A0067WEX is no exception. It is built to withstand the rigors of daily use in a variety of environments.
  • Wide Operating Temperature Range: This component is capable of operating over a broad temperature range, ensuring consistent performance even under extreme conditions.

Technical Specifications

The PS8A0067WEX boasts impressive technical specifications that make it a versatile choice for many electronic applications. Its electrical properties are designed to meet the stringent requirements of modern electronic devices.

Applications

Due to its versatility and high performance, the PS8A0067WEX can be used in a variety of applications. It is particularly well-suited for:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Portable electronic devices
  • LED lighting systems
  • Automotive electronics

About Diodes Incorporated

Diodes Incorporated is a renowned manufacturer of semiconductor products, delivering quality and innovation in the electronics industry. With a focus on creating products that enhance the user experience, Diodes Incorporated is committed to providing components like the PS8A0067WEX that offer superior performance, longevity, and value to customers worldwide.

For more information on the PS8A0067WEX or to request samples and technical documentation, please visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1940 $58.2000
730+ $0.1592 $116.2160
1,125+ $0.1542 $173.4750
1,550+ $0.1492 $231.2600
2,005+ $0.1443 $289.3215
2,680+ $0.1294 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess