EN
  • EN
  • DE

PS8A0032WEX

Part No PS8A0032WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description 5LED CERAMIC HEATING CONTROLLER / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Base Product Number PS8A0032
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890242-PS8A0032WEX
Ultra Librarian 3D Model Ultra Librarian PS8A0032WEX CAD Model

Description

Introducing the PS8A0032WEX from Diodes Incorporated

The PS8A0032WEX is a cutting-edge product designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is crafted with precision to meet the high standards of quality and performance that Diodes Incorporated is known for. The PS8A0032WEX is a testament to the company's commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

At the heart of the PS8A0032WEX is its exceptional functionality that makes it suitable for a wide range of applications. Its design is optimized for efficiency, ensuring that it operates with minimal power loss and maximum reliability. This makes the PS8A0032WEX an excellent choice for designers looking to enhance their systems with a component that offers both performance and durability.

The PS8A0032WEX boasts a robust construction that is built to withstand the rigors of everyday use. It is engineered to operate effectively under various environmental conditions, making it a versatile component for different types of electronic devices. Whether it's used in consumer electronics, industrial systems, or automotive applications, the PS8A0032WEX delivers consistent performance that users can rely on.

One of the key features of the PS8A0032WEX is its compact form factor. This allows for seamless integration into space-constrained designs without compromising on functionality. The product is also equipped with advanced protection features, safeguarding the device against potential damage caused by electrical anomalies such as overcurrent, overvoltage, and overheating.

With its combination of high performance, reliability, and advanced features, the PS8A0032WEX from Diodes Incorporated is an ideal choice for designers and engineers looking to push the boundaries of what's possible in their electronic designs. It exemplifies Diodes Incorporated's dedication to excellence and innovation in the semiconductor industry.

For detailed specifications and application notes, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative to learn more about how the PS8A0032WEX can benefit their specific applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,911 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess