EN
  • EN
  • DE
  • IT

PR1507G-T

Part No PR1507G-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1.5A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 1000 V 1.5A Through Hole DO-15
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930835-PR1507G-T
Ultra Librarian 3D Model Ultra Librarian PR1507G-T CAD Model

Description

Product Overview: PR1507G-T by Diodes Incorporated

The PR1507G-T is a high-quality rectifier diode from Diodes Incorporated, designed to offer efficient and reliable performance for a wide range of applications. This glass passivated rectifier is well-suited for use in consumer electronics, industrial, and automotive sectors where a robust and dependable diode is essential for rectification purposes.

Key Features

  • High Current Capability: The PR1507G-T is capable of handling a high forward current of up to 1.5A, making it suitable for applications that require a significant amount of current.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (Vrrm) of 1000V, this component is designed to withstand high voltage scenarios, ensuring durability and stability in your circuit.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that the power loss is minimized during the rectification process, leading to improved efficiency and reduced heat generation.
  • High Surge Current Capability: PR1507G-T can handle high surge currents, providing a safeguard during momentary overloads and enhancing the longevity of the device.
  • Fast Switching Speed: This diode offers fast switching capabilities, which is essential for high-frequency applications and for reducing switching losses.
  • Temperature Range: It operates within a junction temperature range of -65°C to 150°C, making it reliable in various environmental conditions.

Package and Compliance

The PR1507G-T comes in a compact DO-15 package, which is not only space-efficient but also rugged, ensuring mechanical durability. The device complies with RoHS standards, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

This versatile rectifier can be used in a variety of applications, including power supplies, converters, freewheeling diodes, reverse battery protection, and other general-purpose rectification needs. Its robust design and high-performance characteristics make the PR1507G-T a reliable component for both commercial and industrial electronics projects.

In summary, the PR1507G-T from Diodes Incorporated is a superior choice for designers looking for a high-voltage, high-current, and fast-switching rectifier diode. Its glass passivation ensures reliability and a long operational life, making it a staple in electronic circuits that demand efficiency and endurance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess