EN
  • EN
  • DE

PI7C9X7954BFDEX

Part No PI7C9X7954BFDEX
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Description IC Bridge Pcie to Uart 128LFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 15 Mbps
Interface PCIe, UART
Memory Size 128 B
Number of Channels 4
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1084876-PI7C9X7954BFDEX
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI7C9X7954BFDEX CAD Model

Description

PI7C9X7954BFDEX - PCIe Packet Switch

The PI7C9X7954BFDEX is a highly versatile PCIe packet switch designed by Diodes Incorporated, optimized for enabling high-speed interconnectivity within complex electronic systems. This advanced switch is part of the PI7C9X79xx series, known for its reliability and performance in managing PCIe data traffic across multiple devices.

Key Features:

  • PCI Express Base Specification: Compliant with PCI Express Base Specification Revision 3.0, this switch supports data transfer rates of up to 8 GT/s per lane, ensuring compatibility with high-performance PCIe devices.
  • Flexible Port Configuration: The PI7C9X7954BFDEX offers a configurable port design, allowing for a variety of topology options to suit different system requirements, including fan-out and peer-to-peer configurations.
  • Advanced Power Management: With support for Active State Power Management (ASPM) and L1 sub-states, the switch is engineered for efficient power usage, reducing overall system power consumption.
  • Quality of Service (QoS): The device includes QoS features that prioritize traffic to ensure smooth operation of latency-sensitive applications and maintain system stability.
  • High Port Density: The switch provides multiple downstream ports, enabling the connection of a large number of devices while maintaining a compact footprint.

Applications:

The PI7C9X7954BFDEX is ideal for a wide range of applications that require high-speed data transfer and reliable connectivity. These include:

  • Data centers and servers
  • Storage systems
  • Networking equipment
  • Embedded systems
  • Consumer electronics

Technical Specifications:

Parameter Value
Lane Configuration Variable
Form Factor Microchip
Data Rate Up to 8 GT/s per lane
Power Management ASPM, L1 sub-states
Compliance PCIe 3.0

With its robust feature set, the PI7C9X7954BFDEX from Diodes Incorporated is a top choice for designers looking to build systems with advanced PCIe capabilities. The switch's high port density, power efficiency, and support for the latest PCIe standards make it an essential component for modern, high-performance computing and communication systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess