EN
  • EN
  • DE

PI7C9X2G912GPBNJEX

Part No PI7C9X2G912GPBNJEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 196BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 9-Port/12-Lane Interface 196-PBGA (15x15)
Manufacturer Diodes Incorporated
Series GreenPacket™
Package Reel - TR
Mounting Surface Mount
Package 196-BGA
Case / Package 196-PBGA (15x15)
Family Name PI7C9X2
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930531-PI7C9X2G912GPBNJEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G912GPBNJEX CAD Model

Description

The PI7C9X2G912GPBNJEX is a cutting-edge PCIe 2.0 packet switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced switch is an essential component for creating flexible and high-performance interconnect solutions in a wide range of applications, including data centers, servers, storage systems, and embedded systems.

With its PCIe Gen2 support, the PI7C9X2G912GPBNJEX offers a data transfer rate of up to 5 GT/s, providing a robust and efficient data throughput that is essential for today's high-speed computing environments. The switch is designed to maximize system bandwidth and improve system scalability by allowing multiple end devices to communicate simultaneously without data bottlenecks.

Key features of the PI7C9X2G912GPBNJEX include:

  • High Performance: With support for PCIe 2.0, the switch delivers fast and reliable performance, ensuring efficient data flow between connected devices.
  • Scalability: The switch is designed to support a multitude of downstream ports, enabling the connection of multiple devices and thus providing a scalable solution for expanding system capabilities.
  • Low Latency: The PI7C9X2G912GPBNJEX is engineered to minimize latency, which is crucial for applications that require real-time data processing.
  • Power Efficiency: Diodes Incorporated has incorporated power-saving features into the design, making the switch an energy-efficient choice for eco-conscious deployments.
  • Advanced Error Handling: The switch includes sophisticated error management capabilities, which help to maintain data integrity and reliable operation under various conditions.

This product is also designed with a focus on ease of integration, featuring a compact form factor that allows for integration into a variety of system designs without significant space constraints. Moreover, the PI7C9X2G912GPBNJEX is built to meet the rigorous standards of the industry, ensuring both durability and longevity in demanding operational environments.

Overall, the PI7C9X2G912GPBNJEX from Diodes Incorporated represents a powerful and versatile solution for systems that require high-speed interconnects with advanced features and reliable performance.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3334 $69.3334
2+ $56.8889 $113.7778
3+ $55.1112 $165.3336
4+ $53.3334 $213.3336
5+ $51.5556 $257.7780
7+ $46.2223 $323.5561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,442 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess