EN
  • EN
  • DE

PI7C9X2G404ELZXAE

Part No PI7C9X2G404ELZXAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 136AQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)
Manufacturer Diodes Incorporated
Series ExtremeLo™
Package Tray
Mounting Surface Mount
Package 136-VFQFN Dual Rows, Exposed Pad
Case / Package 136-aQFN (10x10)
Family Name PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930525-PI7C9X2G404ELZXAE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404ELZXAE CAD Model

Description

Diodes Incorporated PI7C9X2G404ELZXAE Overview

The PI7C9X2G404ELZXAE is a high-performance, PCIe packet switch from Diodes Incorporated, designed to meet the needs of the latest generation of computing and communications applications. This advanced switch provides an efficient solution for expanding PCIe connections, enabling the design of complex systems with multiple devices while maintaining fast data transfer rates and reliable connectivity.

Key Features

  • PCI Express Base Specification: This product is compliant with the PCI Express Base Specification, ensuring compatibility with a wide range of devices and systems.
  • Ports: The switch is equipped with four downstream ports, providing ample connectivity options for peripherals and other PCIe devices.
  • High Performance: With support for high data transfer rates, this switch is well-suited for applications requiring fast and efficient data movement, such as data centers, servers, and high-performance computing.
  • Energy Efficiency: The PI7C9X2G404ELZXAE incorporates power management features that help to minimize power consumption, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Error Reporting: The device includes sophisticated error reporting capabilities to ensure reliable operation and simplify troubleshooting.
  • Quality of Service (QoS): With built-in QoS features, it ensures that critical data streams are prioritized, maintaining performance and reducing latency.

Applications

The versatility of the PI7C9X2G404ELZXAE makes it suitable for a broad range of applications, including:

  • Servers and Workstations
  • Data Storage Systems
  • Networking Equipment
  • Embedded Systems
  • Telecommunications Infrastructure

Technical Specifications

The technical specifications of the PI7C9X2G404ELZXAE include:

  • Package: The switch is available in a 19x19mm 324-pin HFCBGA package.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.
  • Compliance: The product is RoHS compliant, adhering to environmental standards.

With its robust feature set, the PI7C9X2G404ELZXAE from Diodes Incorporated is an ideal choice for system designers looking to enhance the performance and expand the capabilities of their PCIe-based systems.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0107 $50.0535
13+ $8.2139 $106.7807
19+ $7.9573 $151.1887
26+ $7.7006 $200.2156
34+ $7.4439 $253.0926
45+ $6.6738 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess