EN
  • EN
  • DE

PI7C9X20505GPBNDE

Part No PI7C9X20505GPBNDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE PACKET SWITCH 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Applications Packet Switch, 5-Port/5-Lane
Interface PCI Express
Manufacturer Package 256-BGA
Supplier Device Package 256-PBGA (17x17)
Mounting Style SMD
Family Part Number 7C9X20505
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 715765-PI7C9X20505GPBNDE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI7C9X20505GPBNDE CAD Model

Description

Diodes Incorporated PI7C9X20505GPBNDE Overview

The PI7C9X20505GPBNDE from Diodes Incorporated is a state-of-the-art PCIe packet switch designed to meet the high performance and reliability standards required in modern computing and industrial applications. This advanced switch is built to facilitate high-speed interconnectivity between multiple PCIe devices, providing a flexible and efficient solution for system expansion and integration.

Key Features

  • High Performance: With support for PCIe Gen2 speeds, the PI7C9X20505GPBNDE ensures fast data transfer rates, making it suitable for applications requiring high-throughput and low-latency communication.
  • Port Configuration: The device features a 5-lane, 4-port configuration, which allows for versatile interconnection schemes between PCIe devices.
  • Advanced Switch Architecture: Its integrated switch architecture is designed to optimize signal integrity and performance while minimizing latency.
  • Power Efficiency: The PI7C9X20505GPBNDE is engineered for power efficiency, reducing operational costs and heat generation, which is critical for maintaining the longevity and reliability of the system.
  • Hot-Swap and Hot-Plug Support: It supports hot-swapping and hot-plugging of PCIe devices, enabling easy upgrades and maintenance without system downtime.

Applications

The PI7C9X20505GPBNDE is ideal for a variety of applications, including:

  • Data Centers
  • Networking and Telecommunications
  • Servers and Storage Systems
  • Embedded Systems
  • Industrial Automation

Technical Specifications

The switch operates at an industrial temperature range and is compliant with the PCIe 2.0 specification. It also includes advanced error reporting and handling capabilities, ensuring robust and reliable operation even in demanding environments.

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the PI7C9X20505GPBNDE is no exception. It is backed by comprehensive technical support and the assurance of Diodes Incorporated's rigorous testing and quality control processes.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4450 $73.3350
5+ $20.0575 $100.2875
8+ $19.4307 $155.4456
11+ $18.8039 $206.8429
14+ $18.1771 $254.4794
19+ $16.2967 $309.6373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess