EN
  • EN
  • DE

PI7C9X20404SLCFDE

Part No PI7C9X20404SLCFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
Manufacturer Diodes Incorporated
Series SlimLine™
Package Tray
Mounting Surface Mount
Package 128-LQFP
Case / Package 128-LQFP (14x14)
Family Name PI7C9X20404
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930522-PI7C9X20404SLCFDE
Ultra Librarian 3D Model Ultra Librarian PI7C9X20404SLCFDE CAD Model

Description

Introducing the PI7C9X20404SLCFDE PCIe Packet Switch from Diodes Incorporated

The PI7C9X20404SLCFDE is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leader in the semiconductor market. This high-performance switch is engineered to meet the rigorous demands of modern computing and networking applications, providing a robust and efficient solution for expanding the number of available PCIe lanes and facilitating communication between multiple devices.

Key Features and Benefits

  • Advanced PCIe Support: The product supports PCIe Gen2 x4 lanes, offering a high-speed interface for reliable data transfer and communication between PCIe devices.
  • Flexible Port Configuration: With the ability to configure its ports, the PI7C9X20404SLCFDE provides versatility for system designers, allowing for optimal utilization of the PCIe lanes.
  • Enhanced Data Integrity: The packet switch includes error handling and recovery features that ensure data integrity and reliable system performance.
  • Low Power Consumption: Designed with power efficiency in mind, the switch minimizes power consumption, making it an ideal choice for energy-conscious applications.
  • Easy Integration: The compact form factor and industry-standard compliance make this switch easy to integrate into a wide range of systems without the need for extensive redesigns.

Applications

The PI7C9X20404SLCFDE is well-suited for a variety of applications, including:

  • Data Centers and Servers
  • Embedded Systems
  • Networking Equipment
  • Workstations and High-Performance Computing
  • Storage Systems

Product Specifications

The PI7C9X20404SLCFDE is packaged in a compact 19x19mm FCBGA, offering a space-saving solution for systems where board real estate is at a premium. It is designed to operate over the industrial temperature range, ensuring reliability and performance even in harsh environments.

In conclusion, the PI7C9X20404SLCFDE from Diodes Incorporated represents a cutting-edge solution for expanding PCIe capabilities in a variety of electronic systems. Its blend of performance, flexibility, and power efficiency makes it a top choice for system architects seeking to enhance their data throughput and connectivity options.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1056 $64.4224
8+ $13.2149 $105.7192
12+ $12.8019 $153.6228
17+ $12.3889 $210.6113
21+ $11.9760 $251.4960
28+ $10.7371 $300.6388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,555 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess