EN
  • EN
  • DE

PI7C9X1170BCLE

Part No PI7C9X1170BCLE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC SPI TO UART BRDG 16TSSOP 96PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Supply Voltage (V) 1.62V ~ 3.63V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810899-PI7C9X1170BCLE
Ultra Librarian 3D Model Ultra Librarian PI7C9X1170BCLE CAD Model

Description

The PI7C9X1170BCLE is a high-performance PCI Express (PCIe) packet switch developed by Diodes Incorporated, designed to meet the needs of the latest generation of computing and communications applications. This advanced switch is a key component in systems where multiple PCIe devices need to communicate efficiently, offering a seamless and scalable interface for interconnecting a host processor with a variety of peripheral devices.

Key Features:

  • PCI Express Base Specification Compliance: The PI7C9X1170BCLE adheres to the PCIe 2.1 specification, ensuring compatibility with a wide range of devices and systems.
  • Ports and Configurations: It features seven downstream ports that can be flexibly configured to suit the needs of various applications, providing versatility in system design.
  • High Performance: With support for high-speed data transfer rates, this packet switch is capable of handling the demanding throughput requirements of modern data-intensive applications.
  • Advanced Power Management: Incorporating sophisticated power management techniques, the PI7C9X1170BCLE is designed to minimize power consumption, making it suitable for energy-sensitive environments.
  • Quality of Service (QoS): It offers Quality of Service features that prioritize traffic to ensure that critical data flows smoothly and reliably across the PCIe bus.
  • Error Handling: Robust error handling capabilities are built-in to maintain system integrity and reliability, even in the face of transmission errors.

Applications:

The PI7C9X1170BCLE is ideal for a variety of applications, including:

  • Data center and enterprise servers
  • Storage systems
  • Networking equipment
  • Embedded systems
  • Consumer electronics

Technical Specifications:

The PI7C9X1170BCLE offers a comprehensive set of technical specifications that make it a versatile choice for system integrators and designers. Its support for multi-lane configurations, along with its ability to handle large payloads and address mapping features, ensures that it can be adapted to a wide range of high-performance applications.

Conclusion:

With its robust feature set, the Diodes Incorporated PI7C9X1170BCLE PCIe packet switch stands out as a powerful solution for creating efficient, high-speed interconnects within a multitude of computing and communication systems. Its adherence to industry standards and advanced capabilities make it a reliable and future-proof choice for system developers looking to harness the full potential of PCI Express technology.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2194 $59.0716
34+ $3.4622 $117.7148
52+ $3.3539 $174.4028
72+ $3.2457 $233.6904
93+ $3.1376 $291.7968
124+ $2.8129 $348.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess