EN
  • EN
  • DE

PI7C9X111SLBFDEX-2017

Part No PI7C9X111SLBFDEX-2017
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC Pcie-pcix Bridge 128LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084871-PI7C9X111SLBFDEX-2017
Categories Interface - Specialized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI7C9X111SLBFDEX-2017 CAD Model

Description

Product Overview: PI7C9X111SLBFDEX-2017 by Diodes Incorporated

The PI7C9X111SLBFDEX-2017 is a high-performance, PCIe-to-PCI bridge chip designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to provide a seamless interface between the newer, high-speed PCIe (Peripheral Component Interconnect Express) bus and the legacy PCI (Peripheral Component Interconnect) bus, allowing users to connect PCI devices to a PCIe-based system.

Key Features

  • PCI Express Interface: Compliant with PCI Express Base Specification, Revision 1.1, the PI7C9X111SLBFDEX-2017 supports a 2.5GT/s lane speed, ensuring compatibility with the latest PCIe systems.
  • PCI Bridge: The device acts as a bridge to PCI, supporting 32-bit, 33MHz legacy PCI operations, which makes it ideal for integrating older PCI hardware into new systems.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, making it suitable for energy-sensitive applications.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the PI7C9X111SLBFDEX-2017 meets the highest reliability standards, providing stable and dependable performance.
  • Package: The chip is available in a compact 128-pin package, allowing for easy integration into a variety of system form factors.

Applications

The versatility of the PI7C9X111SLBFDEX-2017 makes it an ideal solution for a wide range of applications, including:

  • Industrial control systems
  • Embedded systems
  • Data acquisition devices
  • Networking equipment
  • Server and storage systems

With its ability to bridge the gap between new and legacy technologies, the PI7C9X111SLBFDEX-2017 from Diodes Incorporated is an essential component for system designers who require the integration of PCI devices within a PCIe architecture. Its robust feature set ensures that systems can take advantage of both the performance of PCIe and the wide availability of PCI hardware, providing a cost-effective solution for upgrading and future-proofing computing platforms.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess