EN
  • EN
  • DE

PI7C9X111SLBFDE-2017

Part No PI7C9X111SLBFDE-2017
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description Slimline PCIe-to-PCI Reversible Bridge, -40 to 85 °C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015703-PI7C9X111SLBFDE-2017
Categories Interface - Specialized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI7C9X111SLBFDE-2017 CAD Model

Description

The PI7C9X111SLBFDE-2017 is a cutting-edge PCIe packet switch developed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to meet the demands of high-performance computing and networking applications.

Featuring a PCIe 2.0 interface, the PI7C9X111SLBFDE-2017 provides a versatile solution for expanding PCI Express connectivity. It supports a x1 upstream port for connection to the host and offers multiple downstream ports that can be configured to meet specific system requirements. The switch is capable of peer-to-peer switching between downstream ports, which enables direct communication between devices without involving the CPU, thereby reducing latency and improving system efficiency.

With its integrated clock buffer, this PCIe switch simplifies board design and helps to reduce bill of materials cost. The PI7C9X111SLBFDE-2017 also boasts advanced power management features, including support for low-power states, which makes it an ideal choice for energy-sensitive applications.

The device is equipped with hot-plug capabilities, ensuring seamless integration and maintenance of PCIe components without the need to power down the system. Moreover, its advanced error handling and reporting mechanisms enhance system reliability and assist in troubleshooting and diagnostics.

For developers and system integrators, the PI7C9X111SLBFDE-2017 comes with extensive technical support and documentation, making it easier to implement and customize for a wide range of applications. Whether it's for data centers, servers, storage systems, or embedded platforms, this PCIe packet switch stands out as a robust and flexible solution that can help to optimize performance and scalability.

In summary, the PI7C9X111SLBFDE-2017 from Diodes Incorporated is a high-performance PCIe switch that offers reliability, efficiency, and advanced features for modern computing and networking environments.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess