EN
  • EN
  • DE

PI7C9X110BNB

Part No PI7C9X110BNB
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 160LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tray
Part Status Obsolete (End Of Life)
Applications PCI-to-PCI Bridge
Interface I2C
Supply Voltage (V) 1.8V
Manufacturer Package 160-LFBGA
Supplier Device Package 160-LFBGA (12x12)
Mounting Style SMD
Part Number Series 7C9X110
Manufacturer Pack Quantity 189
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811074-PI7C9X110BNB
Ultra Librarian 3D Model Ultra Librarian PI7C9X110BNB CAD Model

Description

Diodes Incorporated PI7C9X110BNB PCIe-to-PCI Bridge

The PI7C9X110BNB from Diodes Incorporated is a high-performance PCIe-to-PCI bridge chip designed to enable seamless communication between newer PCIe-equipped systems and legacy PCI devices. This bridge chip is an ideal solution for extending the life of PCI-based devices, ensuring compatibility and extending their usability in modern computer architectures.

With its advanced features, the PI7C9X110BNB provides a reliable and efficient bridge interface. It supports a 32-bit, 33/66 MHz PCI interface and can handle the full range of PCIe Gen1 (2.5GT/s) data rates. The bridge chip is capable of forward and reverse bridging, which allows it to facilitate communication in both directions, from PCIe to PCI and vice versa.

The product is designed with a focus on reliability and ease of integration. It is equipped with a primary PCI Express x1 interface, and it complies with the PCI Express Base Specification, Revision 1.1, and the PCI Local Bus Specification, Revision 3.0. This ensures high compatibility with a wide range of devices and systems. Additionally, the PI7C9X110BNB supports both 3.3V and 5V PCI signaling environments, making it versatile for use with various types of legacy PCI devices.

The PI7C9X110BNB also includes several features to enhance performance and usability. It incorporates an efficient packet-based protocol for high-speed data transfers and provides support for PCIe power management, including active state power management (ASPM) and power budgeting. Furthermore, the chip is designed with a transparent mode of operation, which simplifies system design by allowing the PCI devices to appear as if they are directly connected to the PCIe host.

For developers and system integrators, the PI7C9X110BNB is available in a compact 160-pin TQFP package, which minimizes the PCB footprint and is suitable for space-constrained applications. Whether it’s for industrial, embedded, or consumer applications, the PI7C9X110BNB bridge chip is an excellent choice for bridging the gap between new and old interface technologies, ensuring a smooth transition and extended product lifecycles.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5909 $69.1818
5+ $28.3823 $141.9115
7+ $27.4954 $192.4678
9+ $26.6084 $239.4756
12+ $25.7215 $308.6580
16+ $23.0607 $368.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess