EN
  • EN
  • DE

PI74FCT244TQE

Part No PI74FCT244TQE
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74FCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number 74FCT244
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654962-PI74FCT244TQE
Ultra Librarian 3D Model Ultra Librarian PI74FCT244TQE CAD Model

Description

Product Overview: PI74FCT244TQE from Diodes Incorporated

The PI74FCT244TQE is a high-performance, Octal Buffer/Line Driver designed by Diodes Incorporated to meet the stringent requirements of today's advanced digital systems. It is part of the FCT (Fast CMOS Technology) family, which is renowned for its high-speed operation and robust performance. This particular component is an essential building block for a wide range of applications, including data communication, signal processing, and computing where reliable data transmission is crucial.

Key Features

  • High-Speed Operation: The PI74FCT244TQE is designed for very high-speed operation, making it suitable for systems that require fast data transfer and minimal propagation delays.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, which is critical for energy-efficient designs.
  • Octal Bidirectional Interface: It features eight bidirectional inputs/outputs, providing a convenient interface for parallel data transfer.
  • Tri-State Outputs: The tri-state output enables the device to be used in bus-oriented applications, allowing multiple devices to share a common data bus without interference.
  • Drive Capability: It boasts strong drive capability, which ensures signal integrity even over longer distances or in electrically noisy environments.
  • Compatibility: The PI74FCT244TQE is compatible with TTL (Transistor-Transistor Logic) levels, making it easy to integrate into existing systems.

Applications

The versatility of the PI74FCT244TQE makes it suitable for a broad range of applications. It is commonly used in:

  • Data communication equipment
  • Signal processing units
  • Computers and computer peripherals
  • Networking hardware
  • Industrial control systems

Quality and Reliability

Diodes Incorporated ensures that the PI74FCT244TQE meets the highest quality and reliability standards. The device is thoroughly tested to perform under various conditions and is compliant with industry-standard certifications. Users can trust in the consistent performance and durability of this component for their critical design needs.

Product Specifications

The PI74FCT244TQE is available in a 20-pin QSOP package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for both commercial and industrial environments. With its combination of speed, power efficiency, and design flexibility, the PI74FCT244TQE is an excellent choice for designers looking for a reliable octal buffer/line driver.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess