EN
  • EN
  • DE

D14V0S1U2WS-7

Part No D14V0S1U2WS-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 14VWM 26VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name D14V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D14V0S1U2WS-7DICT, D14V0S1U2WS-7DI-ND, D14V0S1U2WS-7DI, D14V0S1U2WS-7DIDKR, D14V0S1U2WS-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867976-D14V0S1U2WS-7
Ultra Librarian 3D Model Ultra Librarian D14V0S1U2WS-7 CAD Model

Description

Product Overview: D14V0S1U2WS-7 from Diodes Incorporated

The D14V0S1U2WS-7 is a cutting-edge transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to provide high-efficiency voltage protection for sensitive electronics. With its compact SOD-323 package, it is an ideal solution for space-constrained applications.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping voltage characteristics, ensuring that sensitive components are shielded from voltage spikes effectively.
  • Fast Response Time: It boasts an extremely fast response time to transient over-voltages, which is crucial for protecting modern electronic circuits.
  • ESD Protection: With its capability to withstand electrostatic discharges, the D14V0S1U2WS-7 is compliant with the IEC 61000-4-2 standard, safeguarding your devices from ESD events.
  • Low Leakage Current: The device maintains a low leakage current, minimizing power loss and ensuring energy efficiency in your electronic system.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for 10/1000μs waveforms, providing robust protection against high energy transients.

Applications

The D14V0S1U2WS-7 is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Power Supply Protection
  • Notebook Computers
  • Cell Phones and Smartphones
  • Audio/Video Inputs
  • Data Lines

Product Specifications

This TVS diode operates within a junction temperature range of -55°C to +150°C, making it suitable for various environmental conditions. The D14V0S1U2WS-7 has a stand-off voltage of 14V, which allows it to be used in systems where this voltage level is critical for normal operation. Its low profile and small footprint make it perfect for high-density circuit board designs.

With its robust protection features and compliance with RoHS and Green standards, the D14V0S1U2WS-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4857 $50.9985
255+ $0.3986 $101.6430
390+ $0.3861 $150.5790
540+ $0.3737 $201.7980
695+ $0.3612 $251.0340
930+ $0.3238 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess