EN
  • EN
  • DE

PI6LC48H02ALIEX

Part No PI6LC48H02ALIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description CLOCK GENERATOR TSSOP-16 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PI6LC48
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805344-PI6LC48H02ALIEX
Ultra Librarian 3D Model Ultra Librarian PI6LC48H02ALIEX CAD Model

Description

The PI6LC48H02ALIEX is a high-performance, low-power clock buffer designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This clock buffer is part of Diodes Incorporated's extensive clock management solutions, designed to provide reliable and precise clock distribution for a wide range of applications.

Key Features

  • Low Skew: The PI6LC48H02ALIEX is engineered to deliver low output-to-output skew, which is essential for maintaining the timing integrity of synchronous signals across the system.
  • Multiple Outputs: It features multiple outputs that can drive several loads simultaneously, making it an ideal choice for complex systems requiring multiple clock signals.
  • High Frequency: This clock buffer supports high-frequency operation, which is suitable for high-speed digital systems where fast signal processing is critical.
  • Low Power Consumption: Designed with power efficiency in mind, the PI6LC48H02ALIEX consumes minimal power, thereby reducing the overall power requirements of the system.

Applications

The PI6LC48H02ALIEX is versatile and can be used in various applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunications infrastructure including base stations and signal processing equipment.
  • Computing platforms, from servers to desktops and laptops.
  • Consumer electronics, including high-definition televisions and digital audio systems.
  • Industrial and medical equipment that requires precise and stable clock signals.

Technical Specifications

For designers and engineers looking for detailed technical specifications, the PI6LC48H02ALIEX offers:

  • Supply Voltage (VDD): Specified in the datasheet.
  • Operating Temperature Range: Specified in the datasheet.
  • Package Type: Available in a package that is suitable for various board layouts.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

For complete technical details and application guidelines, customers should consult the product datasheet and user manual provided by Diodes Incorporated.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8621 $51.7260
145+ $0.7073 $102.5585
220+ $0.6852 $150.7440
305+ $0.6631 $202.2455
395+ $0.6410 $253.1950
525+ $0.5747 $301.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess