EN
  • EN
  • DE

PI6CG15401ZHIEX

Part No PI6CG15401ZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name PI6CG15401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6CG15401ZHIEXDICT, PI6CG15401ZHIEXDIDKR, PI6CG15401ZHIEXDITR, PI6CG15401ZHIEX-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889255-PI6CG15401ZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6CG15401ZHIEX CAD Model

Description

The PI6CG15401ZHIEX is a high-performance clock generator from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision clock generation device is designed to meet the stringent requirements of high-speed communication systems, data centers, and advanced computing applications.

Key Features

  • Flexible Frequency Synthesis: The device supports a wide range of output frequencies, making it suitable for various applications that require precise clock signals.
  • Low Jitter Performance: It delivers low phase noise and jitter, which is crucial for maintaining signal integrity in high-speed digital systems.
  • Programmable Outputs: The PI6CG15401ZHIEX features programmable output dividers, allowing users to customize the clock outputs for their specific application needs.
  • Power Efficiency: Designed with power-saving technologies, the device operates with low power consumption, contributing to the overall energy efficiency of the systems in which it is used.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that this clock generator provides reliable performance under a range of environmental conditions.

Applications

The PI6CG15401ZHIEX is ideal for a variety of applications where reliable and precise clock signals are essential. These include:

  • High-speed networking equipment such as routers, switches, and network interface cards.
  • Data center infrastructure, including servers and storage systems.
  • High-performance computing platforms and workstations.
  • Telecommunications systems and base stations.
  • Industrial and medical equipment requiring precise timing solutions.

Technical Specifications

The technical specifications of the PI6CG15401ZHIEX include a wide operating temperature range, compatibility with various supply voltages, and packaging designed for easy integration into a broad range of systems. For detailed specifications, designers and engineers should consult the datasheet provided by Diodes Incorporated.

Note: Before integrating the PI6CG15401ZHIEX into any design, it is recommended to verify compatibility with the specific application requirements and to adhere to the recommended design guidelines provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9734 $51.3084
62+ $1.6192 $100.3904
96+ $1.5686 $150.5856
132+ $1.5180 $200.3760
171+ $1.4674 $250.9254
229+ $1.3156 $301.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess