EN
  • EN
  • DE

PI6CFGL601BZHIEX

Part No PI6CFGL601BZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 3.3V 1:6 LOW POWER PCIE GENERATO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
PLL Yes
Main Purpose PCI Express (PCIe)
Input LVDS, Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number PI6CFGL601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379461-PI6CFGL601BZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6CFGL601BZHIEX CAD Model

Description

Introducing the PI6CFGL601BZHIEX from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the innovative PI6CFGL601BZHIEX. This product is a testament to Diodes Incorporated's commitment to providing cutting-edge solutions that meet the evolving needs of the electronics industry.

Key Features

  • High-Performance Clock Buffer: The PI6CFGL601BZHIEX is a high-performance, low-jitter clock buffer designed to distribute high-speed signals with precision and reliability.
  • Multiple Outputs: Equipped with multiple outputs, this device can drive several load conditions, making it versatile for various applications.
  • Low Power Consumption: Designed for energy efficiency, the PI6CFGL601BZHIEX operates with minimal power consumption, thereby reducing the overall power requirements of the system in which it is used.
  • Advanced Packaging: This product is available in an advanced packaging option that ensures a small footprint and high reliability, suitable for space-constrained applications.

Applications

The PI6CFGL601BZHIEX is ideal for a wide range of applications that require accurate clock distribution and minimal signal degradation. These applications include, but are not limited to:

  • Networking and Telecommunications
  • Computing Systems
  • High-speed Data Processing
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated ensures that the PI6CFGL601BZHIEX is manufactured to the highest quality standards, undergoing rigorous testing and quality control procedures. Customers can trust in the reliability and performance of this product for their critical applications.

For those seeking a robust and efficient solution for their clock distribution needs, the PI6CFGL601BZHIEX from Diodes Incorporated stands out as an exceptional choice. With its combination of performance, versatility, and reliability, this product is poised to make a significant impact on the design and functionality of next-generation electronic systems.

For detailed technical specifications, application notes, and support resources, please refer to the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5777 $52.6216
19+ $5.3971 $102.5449
29+ $5.2285 $151.6265
40+ $5.0598 $202.3920
52+ $4.8911 $254.3372
69+ $4.3852 $302.5788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess