EN
  • EN
  • DE

PI6CB33801ZLIEX

Part No PI6CB33801ZLIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:8 133.33MHZ 48TQFN / Clock Fanout Buffer (Distribution) IC 1:8 133.33 MHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input HCSL
Output HCSL
Frequency - Max 133.33 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (6x6)
Base Product Number PI6CB33801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354418-PI6CB33801ZLIEX
Ultra Librarian 3D Model Ultra Librarian PI6CB33801ZLIEX CAD Model

Description

Introducing the PI6CB33801ZLIEX Clock Buffer from Diodes Incorporated

The PI6CB33801ZLIEX is a high-performance, low-power clock buffer produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to deliver exceptional clock distribution with minimal signal degradation, making it an ideal choice for a wide range of applications, including computing, networking, and telecommunications systems.

At the heart of the PI6CB33801ZLIEX is its ability to provide low-jitter, high-frequency clock outputs. It is engineered to support up to 8 output enables for clock management, ensuring precise timing and synchronization across multiple components within a system. Each output can be individually disabled to reduce power consumption when not in use, contributing to the overall energy efficiency of the systems it's integrated into.

The device operates over a wide frequency range and is compatible with various signaling standards, which makes it versatile for use with different types of clock signals. It also features a 2.5V to 3.3V operating voltage range, providing flexibility in terms of power supply requirements. The PI6CB33801ZLIEX comes in a compact package, which is critical for space-constrained applications while maintaining robust performance.

One of the key advantages of the PI6CB33801ZLIEX is its low additive phase jitter, which is essential for maintaining signal integrity in high-speed communication systems. This characteristic ensures that the clock signal remains stable and reliable over long periods, which is crucial for maintaining the performance and reliability of the overall system.

Additionally, the PI6CB33801ZLIEX offers advanced features such as programmable output skew and input-to-output delay, which allows for fine-tuning of signal timing to meet the specific requirements of various applications. This level of customization ensures that designers can optimize the clock distribution network for their particular use case.

In summary, the PI6CB33801ZLIEX from Diodes Incorporated is a state-of-the-art clock buffer that offers a blend of performance, power efficiency, and design flexibility. Its advanced features and capabilities make it an excellent choice for designers looking to enhance the clock distribution in their high-speed digital systems.

You May Also Be Interested in

Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Lowest to $10.8258
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2008 $57.4056
15+ $6.7288 $100.9320
24+ $6.5186 $156.4464
32+ $6.3083 $201.8656
41+ $6.0980 $250.0180
55+ $5.4672 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,857 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess