EN
  • EN
  • DE

PI6C4911506LIE

Part No PI6C4911506LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:6 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6C4911506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930497-PI6C4911506LIE
Ultra Librarian 3D Model Ultra Librarian PI6C4911506LIE CAD Model

Description

The PI6C4911506LIE is a high-performance clock buffer from Diodes Incorporated designed to meet the demands of modern electronic systems. This clock buffer is a part of Diodes Incorporated's precision integrated circuit range, providing reliable and stable clock distribution for a variety of applications.

Key Features

  • Multiple Outputs: The device features six LVDS outputs, ensuring multiple devices can be synchronized within a system.
  • Low Jitter Performance: With its low jitter characteristic, the PI6C4911506LIE ensures high-quality signal integrity, which is crucial for high-speed communication and data processing.
  • Wide Frequency Range: It supports a wide range of frequencies, making it versatile for use in different applications that require varying clock speeds.
  • Power Efficiency: The device is designed for low power consumption, contributing to the overall energy efficiency of the systems it is integrated into.

Applications

The PI6C4911506LIE is suitable for various applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards
  • Data center servers and storage systems
  • Telecommunication infrastructure
  • High-performance computing and data processing units

Technical Specifications

Parameter Value
Supply Voltage (VDD) 3.3V ±0.3V
Operating Temperature Range -40°C to 85°C
Package 40-lead TQFN
Phase Jitter (Typical) Sub 50 fs

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI6C4911506LIE is manufactured under strict quality control standards and is designed for high reliability and performance consistency over its operational life.

Ordering Information

For ordering the PI6C4911506LIE or to obtain more information about this clock buffer, interested parties can visit the Diodes Incorporated website or contact their local sales representative. The product is available in a 40-lead TQFN package, which is suitable for surface mount technology (SMT) assembly processes.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0766 $58.4554
46+ $2.5244 $116.1224
71+ $2.4455 $173.6305
98+ $2.3666 $231.9268
127+ $2.2877 $290.5379
169+ $2.0510 $346.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,072 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess