Diodes Incorporated introduces the PI6C4911505-04LIE, a state-of-the-art clock buffer solution designed to meet the needs of the most demanding high-performance computing and networking applications. This precision clock distribution device is engineered to provide low-jitter, high-frequency clock signals with excellent signal integrity.
Key Features
- Low Skew: The PI6C4911505-04LIE offers exceptionally low output-to-output skew, ensuring synchronized clock signals for multi-channel operations.
- High Frequency: With support for very high-frequency clock signals, this device is optimized for advanced microprocessor and high-speed digital system clock distribution.
- Wide Operating Temperature Range: The device operates reliably across a wide temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.
- Power Efficiency: Designed for power-sensitive applications, it provides high performance while maintaining energy efficiency.
- Package: The PI6C4911505-04LIE is available in a compact, surface-mount LQFP package that is suitable for high-density PCB layouts.
Applications
The PI6C4911505-04LIE is ideal for use in a variety of applications, including but not limited to:
- High-performance computing systems
- Networking and telecommunications equipment
- Data centers and storage area networks
- Industrial control systems
- Automotive electronics
Technical Specifications
The technical specifications of PI6C4911505-04LIE include:
- Supply Voltage (VDD): 3.3V ±0.3V
- Output Frequency Range: Up to 200 MHz
- Operating Temperature Range: -40°C to 85°C
- Output Type: LVCMOS
- Number of Outputs: 4
- Package Type: 32-Pin LQFP
With its combination of low skew, high-frequency performance, and wide operating temperature range, the PI6C4911505-04LIE from Diodes Incorporated is a versatile and reliable choice for your clock distribution needs.