EN
  • EN
  • DE

PI6C49016ZDIE

Part No PI6C49016ZDIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCI Express (PCIe) IC 125MHz 1 Output 48-TSSOP
Manufacturer Diodes Incorporated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name PI6C49016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889231-PI6C49016ZDIE
Ultra Librarian 3D Model Ultra Librarian PI6C49016ZDIE CAD Model

Description

Overview of PI6C49016ZDIE from Diodes Incorporated

The PI6C49016ZDIE is a high-performance, precision clock buffer from Diodes Incorporated, designed to meet the stringent requirements of today's sophisticated electronic systems. This advanced clock distribution solution is perfect for applications that demand low jitter, high signal integrity, and reliable performance across a wide range of environmental conditions.

Key Features

  • Multiple Outputs: The device features 16 low-skew outputs that can deliver clock signals with minimal phase noise, ensuring synchronized timing across multiple components.
  • Flexible Input Frequency Range: It supports a wide range of input frequencies, making it versatile for various applications, from consumer electronics to industrial automation systems.
  • Low Power Consumption: Designed with power efficiency in mind, the PI6C49016ZDIE helps reduce overall system power requirements, which is crucial for battery-powered devices.
  • High Temperature Operation: With an industrial temperature range, this clock buffer operates reliably in environments with extreme temperatures.
  • Robust Design: The device comes in a compact, surface-mount package that is engineered for durability and long-term reliability.

Applications

The PI6C49016ZDIE is ideally suited for a variety of applications that require precise clock distribution and timing control. Some common applications include:

  • Networking equipment such as routers, switches, and servers
  • Data centers and storage systems
  • Telecommunications infrastructure
  • High-performance computing and workstations
  • Industrial control systems

Technical Specifications

With its advanced technical specifications, the PI6C49016ZDIE ensures that systems function with the highest level of precision:

  • Input Clock Frequency: Supports a broad range of frequencies
  • Output Skew: Minimized to ensure tight timing control and synchronization
  • Supply Voltage: Compatible with standard power supplies
  • Operating Temperature Range: Suitable for industrial environments
  • Package: Surface-mount package for easy integration into PCB designs

For engineers and designers looking for a reliable clock buffer that can deliver precise timing and synchronization, the PI6C49016ZDIE from Diodes Incorporated stands out as a top choice, offering performance and versatility in a compact, robust package.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,916 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess