EN
  • EN
  • DE

LM5134BSD/NOPB

Part No LM5134BSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (3x3)
Family Name LM5134
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40245-2, 296-40245-1, LM5134BSD/NOPB-ND, 296-40245-6, -296-40245-1-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877529-LM5134BSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5134BSD/NOPB CAD Model

Description

The LM5134BSD/NOPB is a high-performance, single-channel gate driver designed and manufactured by Texas Instruments. This component is specifically engineered to provide efficient and reliable switching for MOSFETs and IGBTs in a wide range of applications. Its advanced features and robust design make it suitable for demanding environments where precise control and high switching frequencies are required.

Key Features

  • Drive Voltage Range: The LM5134BSD/NOPB operates over a broad supply voltage range, accommodating various system designs and ensuring compatibility with a wide range of power stages.
  • High Current Drive Capability: With its ability to source and sink high peak currents, this driver can effectively switch power transistors at high speeds, reducing switching losses and improving overall efficiency.
  • Fast Propagation Delays: The device boasts low propagation delays, which are essential for maintaining signal fidelity and timing accuracy in high-speed switching applications.
  • Robust Output Stages: The output stages are designed to withstand tough conditions, including negative voltage transients, which are common in inductive switching environments.
  • Integrated Protection Features: The LM5134BSD/NOPB includes under-voltage lockout (UVLO), thermal shutdown, and over-current protection, enhancing system reliability and safety.
  • Compact Package: Housed in a small-outline integrated circuit (SOIC) package, it is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The versatile nature of the LM5134BSD/NOPB gate driver makes it an excellent choice for a variety of applications, including:

  • DC-DC converters
  • Motor controllers
  • Power inverters
  • Class-D audio amplifiers
  • LED lighting systems

Quality and Reliability

As with all Texas Instruments products, the LM5134BSD/NOPB is manufactured to the highest quality standards. It features a lead-free, RoHS-compliant design and is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of industrial and automotive temperature ranges. The "NOPB" designation in the part number indicates that this component is provided in a "No Lead" (Pb-free) configuration, adhering to environmental regulations and standards.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8023 $53.2322
33+ $3.1199 $102.9567
50+ $3.0224 $151.1200
69+ $2.9249 $201.8181
89+ $2.8274 $251.6386
119+ $2.5349 $301.6531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,401 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess