EN
  • EN
  • DE

PI6C2510-133LEX

Part No PI6C2510-133LEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DVR 10OUT 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Type PLL Clock Driver
PLL Yes with Bypass
Input CMOS
Output CMOS
Frequency - Max 150MHz
Divider/Multiplier No/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number PI6C2510
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 755620-PI6C2510-133LEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2510-133LEX CAD Model

Description

Diodes Incorporated PI6C2510-133LEX Product Overview

The PI6C2510-133LEX is a high-performance, low-skew, 1-to-10 Differential Clock Buffer designed by Diodes Incorporated to meet the demanding needs of today's high-speed digital systems. This precision clock distribution chip is specifically engineered to deliver multiple copies of a clock signal with minimal skew and phase jitter, which is crucial for maintaining the integrity of high-speed signals and ensuring reliable system performance.

With a part number PI6C2510-133LEX, this clock buffer operates at a frequency of 133MHz, providing a stable and consistent clocking solution for a variety of applications. It is particularly well-suited for use in servers, workstations, storage systems, and other sophisticated electronic equipment that require precise timing to coordinate the operations of multiple components and subsystems.

The device features a differential LVPECL (Low Voltage Positive Emitter Coupled Logic) output from a single-ended input, which allows for reduced noise and improved signal integrity over long traces on printed circuit boards. The PI6C2510-133LEX also offers low additive phase jitter, typically less than 0.1 ps RMS (root mean square), which is essential for maintaining the quality of high-speed data transfers.

Encased in a 16-pin TSSOP (Thin Shrink Small Outline Package) with an exposed pad for enhanced thermal performance, the PI6C2510-133LEX is designed for easy integration into a wide range of electronic systems. Its compact footprint and surface-mount packaging make it ideal for space-constrained applications where board real estate is at a premium.

Key features of the PI6C2510-133LEX include:

  • 1-to-10 differential clock distribution
  • Low skew (typically 250ps) between outputs
  • Compatible with LVPECL and LVDS technologies
  • Wide operating temperature range (-40°C to +85°C)
  • 3.3V power supply operation
  • Industrial standard TSSOP-16 packaging

As a product from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, the PI6C2510-133LEX is backed by a robust support and reliability commitment. This clock buffer is an excellent choice for system designers looking to optimize the timing architecture in their high-speed digital applications.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess