EN
  • EN
  • DE

PI6C2405A-1HWEX-2017

Part No PI6C2405A-1HWEX-2017
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK BUFFER SO-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Win Source Part Number 1088032-PI6C2405A-1HWEX-2017
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2405A-1HWEX-2017 CAD Model

Description

Introducing the PI6C2405A-1HWEX-2017 from Diodes Incorporated

The PI6C2405A-1HWEX-2017 is a cutting-edge clock buffer from Diodes Incorporated, designed to distribute high-speed clock signals with precision and reliability. This device is an essential component for modern electronic systems that demand accurate timing for high-speed data processing and communication.

Key Features

  • Low Skew: The PI6C2405A-1HWEX-2017 offers ultra-low output-to-output skew, ensuring that clock signals are distributed with minimal timing discrepancies between outputs.
  • High-Frequency Operation: Capable of supporting clock frequencies up to 200MHz, this clock buffer can easily meet the requirements of high-performance systems.
  • Wide Voltage Range: It operates over a wide voltage range of 2.5V to 5V, providing versatility and compatibility with a variety of logic levels and power supplies.
  • Power-Down Mode: A power-down feature allows the device to enter a low-power state, reducing power consumption when the clock distribution is not required.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the PI6C2405A-1HWEX-2017 is suitable for industrial applications that may be subjected to harsh environmental conditions.

Applications

The PI6C2405A-1HWEX-2017 is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • High-speed computer servers and data storage systems
  • Consumer electronics
  • Test and measurement equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C2405A-1HWEX-2017 is no exception. It is manufactured using the latest semiconductor processes to ensure high reliability and performance under a range of conditions.

Ordering Information

The PI6C2405A-1HWEX-2017 is available in a compact, surface-mount package that is RoHS compliant and suitable for automated assembly processes. For detailed product specifications, pricing, and ordering information, please visit the Diodes Incorporated website or contact their sales representatives.

Whether you are designing a new system or upgrading an existing one, the PI6C2405A-1HWEX-2017 from Diodes Incorporated is an excellent choice for your clock distribution needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $10.8258
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Lowest to $1.6078

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9686 $67.9372
5+ $27.8713 $139.3565
7+ $27.0004 $189.0028
9+ $26.1296 $235.1664
12+ $25.2587 $303.1044
16+ $22.6461 $362.3376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess