EN
  • EN
  • DE

LM3423Q0MHX/NOPB

Part No LM3423Q0MHX/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 20HTSSOP / LED DRVR 5V/9V/12V/15V/18V/24V Automotive 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 75V
Frequency 2MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 778949-LM3423Q0MHX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3423Q0
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3423Q0MHX/NOPB CAD Model

Description

Product Overview: LM3423Q0MHX/NOPB

The LM3423Q0MHX/NOPB is a versatile and high-performance LED driver integrated circuit (IC) from Texas Instruments, designed to cater to a wide array of lighting applications. This advanced driver IC is particularly well-suited for driving high power, high brightness LEDs with exceptional efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The LM3423Q0MHX/NOPB operates over a broad input voltage range, accommodating various power supply configurations and ensuring compatibility with diverse lighting systems.
  • Adjustable Output Current: Users can precisely control the output current to the LEDs, which allows for consistent lighting performance and the flexibility to use the driver IC in different LED configurations.
  • Thermal Management: With built-in thermal shutdown protection, the device ensures safe operation by preventing overheating, thus extending the lifespan of the LEDs and maintaining system integrity.
  • PWM Dimming Capability: The IC supports Pulse Width Modulation (PWM) dimming, providing users with the ability to adjust the brightness of the LEDs to suit their specific requirements.

Applications

The LM3423Q0MHX/NOPB is suitable for a variety of applications, including but not limited to:

  • General LED lighting
  • Automotive and transportation lighting
  • Industrial and commercial lighting systems
  • Architectural lighting

Quality and Reliability

As a product of Texas Instruments, the LM3423Q0MHX/NOPB is manufactured to meet high standards of quality and reliability. It is designed to withstand harsh environments, which makes it an ideal choice for outdoor and industrial lighting applications. The device is also RoHS compliant, ensuring adherence to environmental regulations and standards.

Package and Availability

The LM3423Q0MHX/NOPB comes in a thermally enhanced 20-pin HTSSOP package, which provides excellent heat dissipation characteristics. It is available for order and can be sourced through Texas Instruments' distribution network or authorized distributors.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess