EN
  • EN
  • DE

PI6C2404A-1WE

Part No PI6C2404A-1WE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Zero Delay Buffer
PLL Yes
Input TTL
Output TTL
Number of Circuits 1
Frequency - Max 133MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PI6C2404
Standard Package 97 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654908-PI6C2404A-1WE
Ultra Librarian 3D Model Ultra Librarian PI6C2404A-1WE CAD Model

Description

PI6C2404A-1WE Clock Buffer from Diodes Incorporated

The PI6C2404A-1WE is a high-performance, low-power clock buffer from Diodes Incorporated, designed to deliver excellent timing solutions for a wide array of applications. This precision clock distribution device is part of the PI6C24xxA family and is specifically engineered to meet the stringent demands of today's high-speed digital systems.

Key Features

  • Frequency Range: The PI6C2404A-1WE operates at a wide frequency range, ensuring versatility across different system clock requirements.
  • Output Configuration: It features a 1:4 clock buffer configuration, providing multiple copies of the clock signal for distribution across the system.
  • Low Skew: The device boasts low output-to-output skew, which is crucial for maintaining the integrity of the clock signal in high-speed environments.
  • Power Efficiency: Designed for low power consumption, the PI6C2404A-1WE helps in reducing the overall power expenditure of the system it is integrated into.
  • Compatibility: It is compatible with most voltage-controlled crystal oscillators (VCXOs) and crystal oscillators (XOs), offering flexibility in design and implementation.

Applications

The PI6C2404A-1WE is ideally suited for a variety of applications that require reliable and consistent clock distribution. These applications include, but are not limited to, networking equipment, telecommunications, servers, and storage systems. Its robust design ensures that it can handle the demands of complex digital systems that require precise timing signals.

Technical Specifications

The device operates at a single power supply ranging from 2.5V to 3.3V, which allows for integration into systems with varying power requirements. It is available in a small 8-pin SOIC package, making it an excellent choice for space-constrained applications. The PI6C2404A-1WE is also characterized for operation from -40°C to +85°C, ensuring reliability across diverse operating environments.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C2404A-1WE is no exception. It is produced with the highest manufacturing standards, ensuring that each device meets the company's rigorous quality and performance criteria. This commitment to quality results in a highly reliable component that designers and engineers can trust for their critical system designs.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6535 $57.9210
15+ $7.9210 $118.8150
23+ $7.6727 $176.4721
32+ $7.4255 $237.6160
41+ $7.1783 $294.3103
54+ $6.4357 $347.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 452 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess