EN
  • EN
  • DE

PI6C22405-1HWE

Part No PI6C22405-1HWE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZERO DELAY CLK BUFF 1:5 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
PLL Yes
Input TTL
Output TTL
Frequency - Max 220MHz
Divider/Multiplier No/No
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number PI6C22405
Manufacturer Pack Quantity 97
MSL Level 1 (Unlimited)
Win Source Part Number 755618-PI6C22405-1HWE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C22405-1HWE CAD Model

Description

Overview of PI6C22405-1HWE

The PI6C22405-1HWE is a high-performance, low-power clock buffer from Diodes Incorporated designed to meet the stringent requirements of modern electronic systems. This device is part of Diodes Incorporated's broad portfolio of clock management solutions, offering engineers a reliable and efficient way to distribute clock signals within their applications.

Key Features

  • Multiple Outputs: The PI6C22405-1HWE features six low-skew outputs that ensure synchronized clock distribution, which is essential for maintaining system timing integrity.
  • Wide Frequency Range: This clock buffer supports a broad range of input frequencies, making it suitable for various applications across different industries.
  • Low Power Consumption: With its emphasis on energy efficiency, the PI6C22405-1HWE minimizes power usage, thereby helping to extend the battery life of portable devices and reduce the overall power budget in systems.
  • High Noise Immunity: The design of the PI6C22405-1HWE includes built-in noise rejection features, ensuring stable operation even in environments with high electromagnetic interference (EMI).
  • Robust Temperature Performance: The device operates reliably across a wide temperature range, which is critical for industrial and automotive applications that require operation under extreme conditions.

Applications

The PI6C22405-1HWE is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Computing systems including servers and workstations
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C22405-1HWE is no exception. The device is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets the company's standards for performance and reliability.

Easy Integration

With its industry-standard package, the PI6C22405-1HWE is designed for easy integration into existing designs, enabling engineers to improve their systems without the need for significant redesigns.

Whether you are designing a new system or upgrading an existing one, the PI6C22405-1HWE from Diodes Incorporated offers a reliable and efficient solution for your clock distribution needs.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess