EN
  • EN
  • DE

PI6C22405-1HLIEX

Part No PI6C22405-1HLIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZERO DELAY CLK BUFF 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Input TTL
Output TTL
Number of Circuits 1
Maximum Input Frequency 220MHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1088028-PI6C22405-1HLIEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C22405-1HLIEX CAD Model

Description

Diodes Incorporated PI6C22405-1HLIEX

The PI6C22405-1HLIEX is a high-performance, low-jitter, PCIe Gen1/Gen2/Gen3 clock generator from Diodes Incorporated, a leading manufacturer in the semiconductor market. Designed to meet the rigorous standards of the PCIe (Peripheral Component Interconnect Express) interface, this clock generator is an essential component for ensuring reliable communication between the CPU and peripheral devices in a variety of computing environments.

This clock generator is engineered to generate high-quality clock signals that are crucial for maintaining data integrity and system stability. With its low-jitter characteristic, the PI6C22405-1HLIEX ensures that the timing of signals is precise, which is particularly important for high-speed data transfers and critical applications where timing accuracy is paramount.

The device comes in a compact, surface-mount, 40-pin QFN package, making it suitable for space-constrained applications. Its small footprint allows for efficient use of PCB (Printed Circuit Board) real estate, which is a significant advantage in modern electronic designs that demand miniaturization without compromising performance.

Some of the key features of the PI6C22405-1HLIEX include:

  • Support for PCIe Gen1 (2.5GT/s), Gen2 (5GT/s), and Gen3 (8GT/s) specifications.
  • Low power consumption, which is critical for energy-efficient designs.
  • High-frequency output that can be programmed to support various applications.
  • Spread Spectrum Clocking (SSC) for EMI (Electromagnetic Interference) reduction, enhancing system reliability and compliance with regulatory standards.
  • Integrated output impedance matching, which simplifies the design and reduces the need for external components.

With its robust feature set, the PI6C22405-1HLIEX is an ideal clock solution for a wide range of applications, including desktops, laptops, servers, workstations, and embedded systems. Its high performance and reliability make it a go-to choice for system designers looking to create products that require stable and precise clocking mechanisms.

Overall, the PI6C22405-1HLIEX is a testament to Diodes Incorporated's commitment to providing high-quality, innovative semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess