EN
  • EN
  • DE

PI6C20800SIAEX

Part No PI6C20800SIAEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK BUFFER 1:8 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
PLL Yes
Main Purpose PCI Express (PCIe)
Input HCSL
Output HCSL
Frequency - Max 400MHz
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number PI6C20800
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 755617-PI6C20800SIAEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C20800SIAEX CAD Model

Description

Introducing the PI6C20800SIAEX from Diodes Incorporated

The PI6C20800SIAEX is a high-performance, precision clock generator designed to meet the stringent requirements of complex digital systems. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this clock generator is an essential component for ensuring reliable system operation and timing accuracy.

Key Features and Benefits

  • High Frequency Range: The device supports a wide frequency range, making it suitable for various applications, including high-speed computing, networking, and telecommunications.
  • Low Jitter Performance: With its low jitter characteristics, the PI6C20800SIAEX ensures high-quality signal integrity, which is critical for maintaining the performance of high-speed data communication.
  • Multiple Outputs: The device offers multiple configurable outputs, providing flexibility in supporting different clocking requirements within a system.
  • Programmable: Users can program the device to meet specific application needs, which allows for customization and optimization of system performance.
  • Power Efficiency: Designed with power efficiency in mind, the PI6C20800SIAEX helps to reduce overall power consumption, making it ideal for energy-sensitive applications.
  • Robust Temperature Performance: The device operates reliably across a broad temperature range, ensuring consistent performance even in challenging environmental conditions.

Applications

The versatility of the PI6C20800SIAEX makes it an excellent choice for a variety of applications, including but not limited to:

  • High-speed servers and workstations
  • Data storage systems
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Industrial computing platforms

Product Specifications

The PI6C20800SIAEX is available in a compact package, designed to meet the space constraints of modern electronic devices. It complies with industry-standard specifications and is compatible with leading-edge integrated circuits and microprocessors. The product is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

In summary, the PI6C20800SIAEX from Diodes Incorporated is a state-of-the-art clock generator that offers precision, flexibility, and reliability for systems requiring high-quality timing solutions.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess