EN
  • EN
  • DE

PI6C20400BHEX

Part No PI6C20400BHEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK BUFFER 1:4 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PCI Express (PCIe) IC 400MHz 1 Output 28-SSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PI6C20400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889210-PI6C20400BHEX
Ultra Librarian 3D Model Ultra Librarian PI6C20400BHEX CAD Model

Description

Introducing the PI6C20400BHEX from Diodes Incorporated

The PI6C20400BHEX is a high-performance, low-power clock buffer from Diodes Incorporated, designed to meet the demanding requirements of today's sophisticated electronic systems. This clock buffer is part of Diodes Incorporated's extensive range of timing and clock management solutions, offering a reliable and efficient means to distribute clock signals within high-speed digital systems.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for various applications, including those requiring high-speed operation.
  • Low Skew: With its low output-to-output skew, the PI6C20400BHEX ensures precise timing alignment between clock signals, which is critical for maintaining data integrity in high-speed communications and computing.
  • Multiple Outputs: The device features six outputs, providing the flexibility to distribute the clock signal to multiple destinations without the need for additional components.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, accommodating a range of power environments and helping to minimize power consumption.
  • Advanced Packaging: Housed in a 16-pin TSSOP package, the PI6C20400BHEX is compact and suitable for space-constrained applications.

Applications

The PI6C20400BHEX is ideal for use in a variety of market segments and applications such as:

  • Networking equipment, including routers, switches, and hubs
  • Data storage systems, like SSDs and HDDs
  • High-performance computing and server platforms
  • Telecommunications infrastructure
  • Industrial control systems

Reliability and Support

Diodes Incorporated is known for its commitment to quality, and the PI6C20400BHEX is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. In addition, Diodes Incorporated provides comprehensive technical support and resources to assist with integration, application, and troubleshooting.

Whether you're designing a new system or upgrading an existing one, the PI6C20400BHEX clock buffer offers a combination of performance, power efficiency, and design flexibility that can help you meet your technical requirements and get to market faster.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4140 $63.6300
100+ $1.1602 $116.0200
155+ $1.1240 $174.2200
215+ $1.0877 $233.8555
275+ $1.0515 $289.1625
370+ $0.9427 $348.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess