EN
  • EN
  • DE

PI5PD2561ZEEX

Part No PI5PD2561ZEEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N/P-CH 1:2 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Supply Voltage 2.5V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-TDFN (3x3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889199-PI5PD2561ZEEX
Ultra Librarian 3D Model Ultra Librarian PI5PD2561ZEEX CAD Model

Description

Product Overview: PI5PD2561ZEEX from Diodes Incorporated

The PI5PD2561ZEEX is a high-performance, PCIe 2:1 Mux/Demux switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This switch is specifically engineered for applications that require switching of PCI Express (PCIe) signals to facilitate multiple configurations within a system. It is an ideal solution for applications that demand high-speed data transfer and reliable performance.

The PI5PD2561ZEEX operates with a single supply voltage of 3.3V and is characterized for operation from -40°C to 85°C. It is designed to multiplex/demultiplex two differential PCIe lanes between two ports. The high-bandwidth nature of this switch allows for the seamless transfer of PCIe Gen1 (2.5Gbps) and PCIe Gen2 (5Gbps) signals.

One of the key features of this product is its low bit-to-bit skew, which ensures that the timing difference between the fastest and the slowest bit of a data stream is minimal. This characteristic is crucial for maintaining data integrity over high-speed interfaces like PCIe. Additionally, the PI5PD2561ZEEX boasts a low crosstalk and high-impedance OFF state, which further contributes to its ability to maintain signal fidelity.

The switch comes in a compact 42-contact TQFN package with a ZE suffix, measuring just 3.5mm x 9.0mm x 0.75mm. This small footprint makes the PI5PD2561ZEEX an excellent choice for space-constrained applications such as laptops, desktops, servers, and embedded systems.

With its plug-and-play nature, the PI5PD2561ZEEX does not require software drivers or firmware, making it easy to integrate into existing designs. The product is also RoHS compliant, meeting environmental standards and ensuring a reduced ecological footprint.

In summary, the PI5PD2561ZEEX from Diodes Incorporated is a versatile and efficient PCIe switch that offers high-speed data transfer, low skew, and a compact form factor. Its robust design and ease of use make it an excellent choice for designers looking to enhance the performance and flexibility of their PCIe-based systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess